Volex Group, plc Power Cord, Iec60320C-13, 2.5M, 10A, Black; Connector Type A Volex 17964

Description
POWER CORD, IEC60320C-13, 2.5M, 10A, BLACK; Connector Type A:BS 1363; Connector Type B:IEC 60320 C13; Cable Length - Metric:2.44m; Current Rating:10A; Voltage Rating:250VAC; Jacket Color:Black; Product Range:-; Cable Length:2.5m RoHS Compliant: Yes
Datasheet
Description
POWER CORD, IEC60320C-13, 2.5M, 10A, BLACK; Connector Type A:BS 1363; Connector Type B:IEC 60320 C13; Cable Length - Metric:2.44m; Current Rating:10A; Voltage Rating:250VAC; Jacket Color:Black; Product Range:-; Cable Length:2.5m RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Cord, Iec60320C-13, 2.5M, 10A, Black; Connector Type A Volex - 04M6745 - Newark, An Avnet Company
Chicago, IL, United States
Power Cord, Iec60320C-13, 2.5M, 10A, Black; Connector Type A Volex
04M6745
Power Cord, Iec60320C-13, 2.5M, 10A, Black; Connector Type A Volex 04M6745
POWER CORD, IEC60320C-13, 2.5M, 10A, BLACK; Connector Type A:BS 1363; Connector Type B:IEC 60320 C13; Cable Length - Metric:2.44m; Current Rating:10A; Voltage Rating:250VAC; Jacket Color:Black; Product Range:-; Cable Length:2.5m RoHS Compliant: Yes

POWER CORD, IEC60320C-13, 2.5M, 10A, BLACK; Connector Type A:BS 1363; Connector Type B:IEC 60320 C13; Cable Length - Metric:2.44m; Current Rating:10A; Voltage Rating:250VAC; Jacket Color:Black; Product Range:-; Cable Length:2.5m RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category AC Power Cords
Product Number 04M6745
Product Name Power Cord, Iec60320C-13, 2.5M, 10A, Black; Connector Type A Volex
Approvals RoHS
Unlock Full Specs
to access all available technical data

Similar Products

VAC13KS, North America, V-Lock cord retaining, 2.0 m, Connector IEC C13, SJT 3x18 AWG, black - 6051.2001 IEC Cordset - Reliable V-Lock Power Cord Pull Out Prevention - SCHURTER Inc
Specs
Approvals RoHS; UL Listing Mark; CSA Mark (US, NRTL/C);

IEC/UL 62368-1

Cord Length 78.74 inch (2000 mm)
Jacket Material Polyvinyl Chloride;

PVC, black

View Details
NEMA 5-15P to IEC 60320 C5, 18AWG / 3C, SVT, 60C, 180 inches - 350119-01 - Qualtek Electronics Corp.
Specs
Cord Color Black
Approvals CEE
Number of Conductors 3
View Details
48
Specs
Approvals RoHS; UL Listing Mark; CSA Mark (US, NRTL/C)
Number of Conductors 2
Cord Length 47.99 inch (1219 mm)
View Details
Cordset -  - Linemaster Switch Corporation
Linemaster Switch Corporation
Specs
Number of Conductors 3
View Details