POWER CORD, IEC60320C-13, 2.5M, BLACK; Connector Type A:BS 1363; Connector Type B:IEC 60320 C13; Cable Length - Metric:2.44m; Current Rating:3A; Voltage Rating:250VAC; Jacket Color:Black; Product Range:-; Cable Length:2.5m RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | AC Power Cords |
| Product Number | 93K2677 |
| Product Name | Power Cord, Iec60320C-13, 2.5M, Black; Connector Type A Volex |
| Approvals | RoHS |
IEC/UL 62368-1
PVC, transparent