Volex Group, plc Power Cord, Phx707A, 1.8M, 1A, Black; Connector Type A Volex 17906

Description
POWER CORD, PHX707A, 1.8M, 1A, BLACK; Connector Type A:PH-707A Plug; Connector Type B:Free End; Cable Length - Metric:1.8m; Current Rating:-; Voltage Rating:-; Jacket Color:Black; Product Range:-; Cable Length - Imperial:6ft RoHS Compliant: Yes
Datasheet
Description
POWER CORD, PHX707A, 1.8M, 1A, BLACK; Connector Type A:PH-707A Plug; Connector Type B:Free End; Cable Length - Metric:1.8m; Current Rating:-; Voltage Rating:-; Jacket Color:Black; Product Range:-; Cable Length - Imperial:6ft RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Cord, Phx707A, 1.8M, 1A, Black; Connector Type A Volex - 93K2675 - Newark, An Avnet Company
Chicago, IL, United States
Power Cord, Phx707A, 1.8M, 1A, Black; Connector Type A Volex
93K2675
Power Cord, Phx707A, 1.8M, 1A, Black; Connector Type A Volex 93K2675
POWER CORD, PHX707A, 1.8M, 1A, BLACK; Connector Type A:PH-707A Plug; Connector Type B:Free End; Cable Length - Metric:1.8m; Current Rating:-; Voltage Rating:-; Jacket Color:Black; Product Range:-; Cable Length - Imperial:6ft RoHS Compliant: Yes

POWER CORD, PHX707A, 1.8M, 1A, BLACK; Connector Type A:PH-707A Plug; Connector Type B:Free End; Cable Length - Metric:1.8m; Current Rating:-; Voltage Rating:-; Jacket Color:Black; Product Range:-; Cable Length - Imperial:6ft RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 93K2675
Product Name Power Cord, Phx707A, 1.8M, 1A, Black; Connector Type A Volex
Application Power Cable
Unlock Full Specs
to access all available technical data

Similar Products

SB175 8′ 1/0 Cable Assembly - CH00-1TABRK-EE00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Semi-Rigid Cable Assemblies: Space Qualified Cables -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Application RF
Standards / Certifications Certified to ISO 9001, 14001 and 45001; meets NF, DIN, EN, IEEE, IEC, HE and UTE standards; UL94 VO; RoHS compliant; IRIS
View Details
RS232 Cable for Meters - CBL01 - Laurel Electronics LLC
Laurel Electronics LLC
Specs
Product Type Serial
View Details