Volex Group, plc Power Cord, Iec60320C-13, 2M, 10A, Gray; Connector Type A Volex 17850 326 C3

Description
POWER CORD, IEC60320C-13, 2M, 10A, GRAY; Connector Type A:CEE 7/7 Plug; Connector Type B:IEC 60320 C13; Cable Length - Metric:2m; Current Rating:10A; Voltage Rating:250VAC; Jacket Color:Grey; Product Range:-; Cable Length:2m RoHS Compliant: Yes
Datasheet
Description
POWER CORD, IEC60320C-13, 2M, 10A, GRAY; Connector Type A:CEE 7/7 Plug; Connector Type B:IEC 60320 C13; Cable Length - Metric:2m; Current Rating:10A; Voltage Rating:250VAC; Jacket Color:Grey; Product Range:-; Cable Length:2m RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Cord, Iec60320C-13, 2M, 10A, Gray; Connector Type A Volex - 44F1841 - Newark, An Avnet Company
Chicago, IL, United States
Power Cord, Iec60320C-13, 2M, 10A, Gray; Connector Type A Volex
44F1841
Power Cord, Iec60320C-13, 2M, 10A, Gray; Connector Type A Volex 44F1841
POWER CORD, IEC60320C-13, 2M, 10A, GRAY; Connector Type A:CEE 7/7 Plug; Connector Type B:IEC 60320 C13; Cable Length - Metric:2m; Current Rating:10A; Voltage Rating:250VAC; Jacket Color:Grey; Product Range:-; Cable Length:2m RoHS Compliant: Yes

POWER CORD, IEC60320C-13, 2M, 10A, GRAY; Connector Type A:CEE 7/7 Plug; Connector Type B:IEC 60320 C13; Cable Length - Metric:2m; Current Rating:10A; Voltage Rating:250VAC; Jacket Color:Grey; Product Range:-; Cable Length:2m RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category AC Power Cords
Product Number 44F1841
Product Name Power Cord, Iec60320C-13, 2M, 10A, Gray; Connector Type A Volex
Approvals RoHS
Unlock Full Specs
to access all available technical data

Similar Products

IEC Power Cords - 815073-SF - TE Connectivity
Specs
Approvals RoHS; EU RoHS Compliant
Number of Conductors 3
Cord Length 236 inch (6000 mm)
View Details
Cordset -  - Linemaster Switch Corporation
Linemaster Switch Corporation
View Details
VAC13KS, Interconnection, V-Lock cord retaining, 0.6 m, Connector IEC C13, H05VV-F3G0.75 / SVT 3x18 AWG, black - 3-100-354 IEC Cordset - Reliable V-Lock Power Cord Pull Out Prevention - SCHURTER Inc
Specs
Approvals RoHS; UL Listing Mark; VDE
Cord Length 23.62 inch (600 mm)
Jacket Material Polyvinyl Chloride;

PVC, black

View Details
NEMA 5-15P to IEC 60320 C13, 18AWG / 3C, SJT, 105C, 120 inches - 412009-01 - Qualtek Electronics Corp.
Specs
Cord Color Black
Approvals CSA Mark (US, NRTL/C)
Number of Conductors 3
View Details