Volex Group, plc Power Cord, Schuko Plug, 2M, 10A, Black; Connector Type A Volex 17800

Description
POWER CORD, SCHUKO PLUG, 2M, 10A, BLACK; Connector Type A:Schuko Plug; Connector Type B:Free End; Cable Length - Metric:2m; Current Rating:10A; Voltage Rating:250VAC; Jacket Color:Black; Product Range:-; Cable Length - Imperial:6.5ftRoHS Compliant: Yes
Datasheet
Description
POWER CORD, SCHUKO PLUG, 2M, 10A, BLACK; Connector Type A:Schuko Plug; Connector Type B:Free End; Cable Length - Metric:2m; Current Rating:10A; Voltage Rating:250VAC; Jacket Color:Black; Product Range:-; Cable Length - Imperial:6.5ftRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Cord, Schuko Plug, 2M, 10A, Black; Connector Type A Volex - 01C8137 - Newark, An Avnet Company
Chicago, IL, United States
Power Cord, Schuko Plug, 2M, 10A, Black; Connector Type A Volex
01C8137
Power Cord, Schuko Plug, 2M, 10A, Black; Connector Type A Volex 01C8137
POWER CORD, SCHUKO PLUG, 2M, 10A, BLACK; Connector Type A:Schuko Plug; Connector Type B:Free End; Cable Length - Metric:2m; Current Rating:10A; Voltage Rating:250VAC; Jacket Color:Black; Product Range:-; Cable Length - Imperial:6.5ftRoHS Compliant: Yes

POWER CORD, SCHUKO PLUG, 2M, 10A, BLACK; Connector Type A:Schuko Plug; Connector Type B:Free End; Cable Length - Metric:2m; Current Rating:10A; Voltage Rating:250VAC; Jacket Color:Black; Product Range:-; Cable Length - Imperial:6.5ftRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category AC Power Cords
Product Number 01C8137
Product Name Power Cord, Schuko Plug, 2M, 10A, Black; Connector Type A Volex
Cord Length 78.74 inch (2000 mm)
Unlock Full Specs
to access all available technical data

Similar Products

KS C8305 to ROJ 50mm, Strip 5mm, 2 x 0.75, H03VVH2-F, 70C, 2500 mm - 385007-01 - Qualtek Electronics Corp.
Specs
Cord Color Black
Approvals KTL; CEE
Number of Conductors 2
View Details
Cord Sets 16 A, Europlug, 2.5 m, Connector IEC C19, H05VV-F3G1.5, black - 6004.0395 - SCHURTER Inc
Specs
Approvals RoHS; UL Listing Mark; VDE
Cord Length 98.43 inch (2500 mm)
Jacket Material Polyvinyl Chloride;

PVC, black

View Details
72
Specs
Approvals RoHS; UL Listing Mark; CSA Mark (US, NRTL/C)
Number of Conductors 2
Cord Length 72.01 inch (1829 mm)
View Details
Cordset -  - Linemaster Switch Corporation
Linemaster Switch Corporation
Specs
Number of Conductors 3
View Details