Volex Group, plc Power Cord Nema5-15P/iec, 2M, 10A, Black; Connector To Connector Volex 17758

Description
POWER CORD NEMA5-15P/IEC, 2M, 10A, BLACK; Connector to Connector:NEMA 5-15P to IEC 320 C13; Cable Length - Metric:2m; Current Rating:10A; Voltage Rating:125VAC; Jacket Colour:Black; Product Range:-; Cable Length - Imperial:6.6ft; RoHS Compliant: Yes
Datasheet
Description
POWER CORD NEMA5-15P/IEC, 2M, 10A, BLACK; Connector to Connector:NEMA 5-15P to IEC 320 C13; Cable Length - Metric:2m; Current Rating:10A; Voltage Rating:125VAC; Jacket Colour:Black; Product Range:-; Cable Length - Imperial:6.6ft; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Cord Nema5-15P/iec, 2M, 10A, Black; Connector To Connector Volex - 68Y1540 - Newark, An Avnet Company
Chicago, IL, United States
Power Cord Nema5-15P/iec, 2M, 10A, Black; Connector To Connector Volex
68Y1540
Power Cord Nema5-15P/iec, 2M, 10A, Black; Connector To Connector Volex 68Y1540
POWER CORD NEMA5-15P/IEC, 2M, 10A, BLACK; Connector to Connector:NEMA 5-15P to IEC 320 C13; Cable Length - Metric:2m; Current Rating:10A; Voltage Rating:125VAC; Jacket Colour:Black; Product Range:-; Cable Length - Imperial:6.6ft; RoHS Compliant: Yes

POWER CORD NEMA5-15P/IEC, 2M, 10A, BLACK; Connector to Connector:NEMA 5-15P to IEC 320 C13; Cable Length - Metric:2m; Current Rating:10A; Voltage Rating:125VAC; Jacket Colour:Black; Product Range:-; Cable Length - Imperial:6.6ft; RoHS Compliant: Yes

Supplier's Site Datasheet
Power Cord Nema5-15P/iec, 79In, 10A, Black; Connector Type A Volex - 44F1829 - Newark, An Avnet Company
Chicago, IL, United States
Power Cord Nema5-15P/iec, 79In, 10A, Black; Connector Type A Volex
44F1829
Power Cord Nema5-15P/iec, 79In, 10A, Black; Connector Type A Volex 44F1829
POWER CORD NEMA5-15P/IEC, 79IN, 10A, BLACK; Connector Type A:NEMA 5-15P; Connector Type B:IEC 60320 C13; Cable Length - Metric:2m; Current Rating:10A; Voltage Rating:125VAC; Jacket Color:Black; Product Range:-; Cable Length:79" RoHS Compliant: Yes

POWER CORD NEMA5-15P/IEC, 79IN, 10A, BLACK; Connector Type A:NEMA 5-15P; Connector Type B:IEC 60320 C13; Cable Length - Metric:2m; Current Rating:10A; Voltage Rating:125VAC; Jacket Color:Black; Product Range:-; Cable Length:79" RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category AC Power Cords AC Power Cords
Product Number 68Y1540 44F1829
Product Name Power Cord Nema5-15P/iec, 2M, 10A, Black; Connector To Connector Volex Power Cord Nema5-15P/iec, 79In, 10A, Black; Connector Type A Volex
Approvals RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Power Cords - 577225 - RS Components, Ltd.
Specs
Approvals RoHS; RoHS
View Details
SEV 1011 to ROJ 50mm, Strip 5mm, 3 x 1, H05VV-F, 70C, 1800 mm - 377009-01 - Qualtek Electronics Corp.
Specs
Cord Color Black
Approvals CEE; SEV
Number of Conductors 3
View Details
36
Specs
Approvals RoHS; UL Listing Mark; CSA Mark (US, NRTL/C)
Number of Conductors 2
Cord Length 35.98 inch (914 mm)
View Details
Cordset -  - Linemaster Switch Corporation
Linemaster Switch Corporation
Specs
Number of Conductors 3
View Details
2 suppliers