Volex Group, plc Power Cord; 10 A; 386; SVT Beldfoil Shielded; 7 Ft. 6 in.; 0.246 in. (Outside) 17757 10 B1

Description
Power Cord, 7 ’ 6 in. Length, Black Jacket Color Features Rated 60°C; 125 V UL Listed, CSA Certified European Color Coded Features Molded PVC Grounding Connector PH-386, IEC 320-C-13
Description
Power Cord, 7 ’ 6 in. Length, Black Jacket Color Features Rated 60°C; 125 V UL Listed, CSA Certified European Color Coded Features Molded PVC Grounding Connector PH-386, IEC 320-C-13

Suppliers

Company
Product
Description
Supplier Links
Power Cord; 10 A; 386; SVT Beldfoil Shielded; 7 Ft. 6 in.; 0.246 in. (Outside) - 70115998 - Allied Electronics, Inc.
Fort Worth, TX, USA
Power Cord; 10 A; 386; SVT Beldfoil Shielded; 7 Ft. 6 in.; 0.246 in. (Outside)
70115998
Power Cord; 10 A; 386; SVT Beldfoil Shielded; 7 Ft. 6 in.; 0.246 in. (Outside) 70115998
Power Cord, 7 ’ 6 in. Length, Black Jacket Color Features Rated 60°C; 125 V UL Listed, CSA Certified European Color Coded Features Molded PVC Grounding Connector PH-386, IEC 320-C-13

Power Cord, 7 ’ 6 in. Length, Black Jacket Color
Features

  • Rated 60°C; 125 V
  • UL Listed, CSA Certified
  • European Color Coded
    Features
  • Molded PVC Grounding Connector PH-386, IEC 320-C-13
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Cable Assemblies
Product Number 70115998
Product Name Power Cord; 10 A; 386; SVT Beldfoil Shielded; 7 Ft. 6 in.; 0.246 in. (Outside)
Cable Length 7.5 ft (22.86 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Flexible Coaxial Cable 6 GHz - FC645 - Flexco Microwave, Inc.
Specs
Application Telecommunications; Aerospace, Test/Measurement, Radar and Ground, Space Qualifications
Cable Type Coaxial
Cable Shielding Braid (optional feature)
View Details
H07 V-K Fine Wire Stranded - 86023370 - Interpower
Specs
Standards / Certifications IEC
Rated Temperature -30 to 80 C (-22 to 176 F)
View Details
RADOX MFH S-B offshore power cable - radox-mfh-s-b-offshore-power-cable - BARTEC
Specs
Rated Temperature -45.56 to 48.89 C (-50 to 120 F)
View Details