Volex Group, plc Power Cord Iec60320C-13/14, 1M, 10A, Black; Connector Type A Volex 17753

Description
POWER CORD IEC60320C-13/14, 1M, 10A, BLACK; Connector Type A:IEC 60320 C13; Connector Type B:IEC 60320 C14; Cable Length - Metric:991mm; Current Rating:10A; Voltage Rating:125VAC; Jacket Color:Black; Product Range:-; Cable Length:1m RoHS Compliant: Yes
Datasheet
Description
POWER CORD IEC60320C-13/14, 1M, 10A, BLACK; Connector Type A:IEC 60320 C13; Connector Type B:IEC 60320 C14; Cable Length - Metric:991mm; Current Rating:10A; Voltage Rating:125VAC; Jacket Color:Black; Product Range:-; Cable Length:1m RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Cord Iec60320C-13/14, 1M, 10A, Black; Connector Type A Volex - 93K2655 - Newark, An Avnet Company
Chicago, IL, United States
Power Cord Iec60320C-13/14, 1M, 10A, Black; Connector Type A Volex
93K2655
Power Cord Iec60320C-13/14, 1M, 10A, Black; Connector Type A Volex 93K2655
POWER CORD IEC60320C-13/14, 1M, 10A, BLACK; Connector Type A:IEC 60320 C13; Connector Type B:IEC 60320 C14; Cable Length - Metric:991mm; Current Rating:10A; Voltage Rating:125VAC; Jacket Color:Black; Product Range:-; Cable Length:1m RoHS Compliant: Yes

POWER CORD IEC60320C-13/14, 1M, 10A, BLACK; Connector Type A:IEC 60320 C13; Connector Type B:IEC 60320 C14; Cable Length - Metric:991mm; Current Rating:10A; Voltage Rating:125VAC; Jacket Color:Black; Product Range:-; Cable Length:1m RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category AC Power Cords
Product Number 93K2655
Product Name Power Cord Iec60320C-13/14, 1M, 10A, Black; Connector Type A Volex
Approvals RoHS
Unlock Full Specs
to access all available technical data

Similar Products

NBR 14136 to IEC 60320 C13 Right Angled, 3 x 1, H05VV-F, 70C, 2500 mm - 392014-01 - Qualtek Electronics Corp.
Specs
Cord Color Black
Approvals CEE
Number of Conductors 3
View Details
48
Specs
Approvals RoHS; UL Listing Mark; CSA Mark (US, NRTL/C)
Number of Conductors 2
Cord Length 47.99 inch (1219 mm)
View Details
Cordset -  - Linemaster Switch Corporation
Linemaster Switch Corporation
View Details