Volex Group, plc POWER SUPPLY CORD, RIGHT ANGLE, 6'7", 18AWG 3 COND SHEILDED, PLASTIC INSULATION 17751 10 B1

Description
Molded PVC Grounding Connector PH-910 IEC 320-C13 Outer Jacket Stripped 2’ Conductors Stripped and Twisted 5⁄8’ 22 AWG Drain WIre Rated 60°C; 125 V — Dual-Rated at 10 A-250 V International Color Coding
Description
Molded PVC Grounding Connector PH-910 IEC 320-C13 Outer Jacket Stripped 2’ Conductors Stripped and Twisted 5⁄8’ 22 AWG Drain WIre Rated 60°C; 125 V — Dual-Rated at 10 A-250 V International Color Coding

Suppliers

Company
Product
Description
Supplier Links
POWER SUPPLY CORD, RIGHT ANGLE, 6'7
Fort Worth, TX, USA
POWER SUPPLY CORD, RIGHT ANGLE, 6'7", 18AWG 3 COND SHEILDED, PLASTIC INSULATION
70116088
POWER SUPPLY CORD, RIGHT ANGLE, 6'7", 18AWG 3 COND SHEILDED, PLASTIC INSULATION 70116088
Molded PVC Grounding Connector PH-910 IEC 320-C13 Outer Jacket Stripped 2’ Conductors Stripped and Twisted 5⁄8’ 22 AWG Drain WIre Rated 60°C; 125 V — Dual-Rated at 10 A-250 V International Color Coding

  • Molded PVC Grounding Connector PH-910 IEC 320-C13
  • Outer Jacket Stripped 2’
  • Conductors Stripped and Twisted 5⁄8’
  • 22 AWG Drain WIre
  • Rated 60°C; 125 V — Dual-Rated at 10 A-250 V
  • International Color Coding
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Cable Assemblies
Product Number 70116088
Product Name POWER SUPPLY CORD, RIGHT ANGLE, 6'7", 18AWG 3 COND SHEILDED, PLASTIC INSULATION
Cable Shielding Foil
Unlock Full Specs
to access all available technical data

Similar Products

H05 V-K Single Fine Wire Stranded - 86023110 - Interpower
Specs
Standards / Certifications IEC
Rated Temperature -30 to 80 C (-22 to 176 F)
View Details
SFP - 10110818-2040HFLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 13.12 ft (40 dm)
Connector Type Cable Assembly
Rated Temperature -20 to 85 C (-4 to 185 F)
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details
Twisted Pair Cable - 094255-000 - TE Connectivity
Specs
Product Category Cable
Cable Insulation Modified Radiation Cross-linked ETFE Polymer
Cable Conductor Copper
View Details
2 suppliers