Volex Group, plc Power Cord, Iec60320C-13, 2M, 10A, Black; Connector Type A Volex 17749

Description
POWER CORD, IEC60320C-13, 2M, 10A, BLACK; Connector Type A:IEC 60320 C13; Connector Type B:Free End; Cable Length - Metric:2m; Current Rating:10A; Voltage Rating:125VAC; Jacket Color:Black; Product Range:-; Cable Length:2m RoHS Compliant: Yes
Datasheet
Description
POWER CORD, IEC60320C-13, 2M, 10A, BLACK; Connector Type A:IEC 60320 C13; Connector Type B:Free End; Cable Length - Metric:2m; Current Rating:10A; Voltage Rating:125VAC; Jacket Color:Black; Product Range:-; Cable Length:2m RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Cord, Iec60320C-13, 2M, 10A, Black; Connector Type A Volex - 37F3303 - Newark, An Avnet Company
Chicago, IL, United States
Power Cord, Iec60320C-13, 2M, 10A, Black; Connector Type A Volex
37F3303
Power Cord, Iec60320C-13, 2M, 10A, Black; Connector Type A Volex 37F3303
POWER CORD, IEC60320C-13, 2M, 10A, BLACK; Connector Type A:IEC 60320 C13; Connector Type B:Free End; Cable Length - Metric:2m; Current Rating:10A; Voltage Rating:125VAC; Jacket Color:Black; Product Range:-; Cable Length:2m RoHS Compliant: Yes

POWER CORD, IEC60320C-13, 2M, 10A, BLACK; Connector Type A:IEC 60320 C13; Connector Type B:Free End; Cable Length - Metric:2m; Current Rating:10A; Voltage Rating:125VAC; Jacket Color:Black; Product Range:-; Cable Length:2m RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category AC Power Cords
Product Number 37F3303
Product Name Power Cord, Iec60320C-13, 2M, 10A, Black; Connector Type A Volex
Approvals RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Sensor & Actuator Cables - 2384618 - RS Components, Ltd.
Specs
Approvals RoHS
Cord Length 197 inch (5000 mm)
View Details
Continental European 10Amp Cordset w/ C13 Connector - 86230130 - Interpower
Specs
Cord Color Black
Approvals EN 50525/IEC 60227
Number of Conductors 3; 3
View Details
Retractile Power Cord Set - 120 / 121 / 122 / 123 /124 - BRIM Electronics, Inc.
Specs
Cord Color Black, White, Green
Approvals UL Listing Mark
Number of Conductors 2; 3
View Details
Power Cords - 8920652 - RS Components, Ltd.
Specs
Cord Color Black
Approvals RoHS
Male End Type C13
View Details
2 suppliers