Volex Group, plc Power Cord Nema5-15P/iec, 9.8Ft, 10A Black; Connector Type A Volex 17746

Description
POWER CORD NEMA5-15P/IEC, 9.8FT, 10A BLACK; Connector Type A:IEC 60320 C13 Right Angle; Connector Type B:NEMA 5-15P; Cable Length - Metric:3m; Current Rating:10A; Voltage Rating:125VAC; Jacket Color:Black; Product Range:- RoHS Compliant: Yes
Datasheet
Description
POWER CORD NEMA5-15P/IEC, 9.8FT, 10A BLACK; Connector Type A:IEC 60320 C13 Right Angle; Connector Type B:NEMA 5-15P; Cable Length - Metric:3m; Current Rating:10A; Voltage Rating:125VAC; Jacket Color:Black; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Cord Nema5-15P/iec, 9.8Ft, 10A Black; Connector Type A Volex - 93K2652 - Newark, An Avnet Company
Chicago, IL, United States
Power Cord Nema5-15P/iec, 9.8Ft, 10A Black; Connector Type A Volex
93K2652
Power Cord Nema5-15P/iec, 9.8Ft, 10A Black; Connector Type A Volex 93K2652
POWER CORD NEMA5-15P/IEC, 9.8FT, 10A BLACK; Connector Type A:IEC 60320 C13 Right Angle; Connector Type B:NEMA 5-15P; Cable Length - Metric:3m; Current Rating:10A; Voltage Rating:125VAC; Jacket Color:Black; Product Range:- RoHS Compliant: Yes

POWER CORD NEMA5-15P/IEC, 9.8FT, 10A BLACK; Connector Type A:IEC 60320 C13 Right Angle; Connector Type B:NEMA 5-15P; Cable Length - Metric:3m; Current Rating:10A; Voltage Rating:125VAC; Jacket Color:Black; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 93K2652
Product Name Power Cord Nema5-15P/iec, 9.8Ft, 10A Black; Connector Type A Volex
Application Power Cable
Unlock Full Specs
to access all available technical data

Similar Products

CobaltFx 9 GHz 4' FET RF Cable Kit -  - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Application Instrumentation and Control; Extender Cable; RF
Cable Length 4 ft (12.19 dm)
View Details
BioCompatic silicone cable alternative -  - Northwire, Inc.
Specs
Application Instrumentation and Control (optional feature); Medical; Networking (optional feature)
Standards / Certifications ISO; USP Class VI
View Details
High Performance Cable Assemblies: Lab-Flex® Series -  - Smiths Interconnect, a Molex company
Specs
Application RF
View Details