Volex Group, plc Power Cord Nema5-15P/iec, 79In, 10A, Black; Connector Type A Volex 17745

Description
POWER CORD NEMA5-15P/IEC, 79IN, 10A, BLACK; Connector Type A:IEC 60320 C13 Right Angle; Connector Type B:NEMA 5-15P; Cable Length - Metric:2m; Current Rating:10A; Voltage Rating:125VAC; Jacket Color:Black; Product Range:- RoHS Compliant: Yes
Description
POWER CORD NEMA5-15P/IEC, 79IN, 10A, BLACK; Connector Type A:IEC 60320 C13 Right Angle; Connector Type B:NEMA 5-15P; Cable Length - Metric:2m; Current Rating:10A; Voltage Rating:125VAC; Jacket Color:Black; Product Range:- RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Power Cord Nema5-15P/IEC, part number 93K2651, features a length of 6 feet 7 inches (2 meters) and is designed for a current rating of 10A at 125V. It is constructed with a Beldfoil shielded design, providing additional protection against electromagnetic interference. The cord has a nominal outer diameter of 0.253 inches (6.42 mm) and is made with 18 AWG stranding. The jacket color is black, and it is rated for a maximum power of 1250 watts. The product is compliant with RoHS standards and has an operating temperature rating of 60°C. Additionally, it carries a Proposition 65 warning for California residents regarding potential exposure to lead.

Datasheet Summary
Powered by GS/AI

The Power Cord Nema5-15P/IEC, part number 93K2651, features a length of 6 feet 7 inches (2 meters) and is designed for a current rating of 10A at 125V. It is constructed with a Beldfoil shielded design, providing additional protection against electromagnetic interference. The cord has a nominal outer diameter of 0.253 inches (6.42 mm) and is made with 18 AWG stranding. The jacket color is black, and it is rated for a maximum power of 1250 watts. The product is compliant with RoHS standards and has an operating temperature rating of 60°C. Additionally, it carries a Proposition 65 warning for California residents regarding potential exposure to lead.

Suppliers

Company
Product
Description
Supplier Links
Power Cord Nema5-15P/iec, 79In, 10A, Black; Connector Type A Volex - 93K2651 - Newark, An Avnet Company
Chicago, IL, United States
Power Cord Nema5-15P/iec, 79In, 10A, Black; Connector Type A Volex
93K2651
Power Cord Nema5-15P/iec, 79In, 10A, Black; Connector Type A Volex 93K2651
POWER CORD NEMA5-15P/IEC, 79IN, 10A, BLACK; Connector Type A:IEC 60320 C13 Right Angle; Connector Type B:NEMA 5-15P; Cable Length - Metric:2m; Current Rating:10A; Voltage Rating:125VAC; Jacket Color:Black; Product Range:- RoHS Compliant: Yes

POWER CORD NEMA5-15P/IEC, 79IN, 10A, BLACK; Connector Type A:IEC 60320 C13 Right Angle; Connector Type B:NEMA 5-15P; Cable Length - Metric:2m; Current Rating:10A; Voltage Rating:125VAC; Jacket Color:Black; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category AC Power Cords
Product Number 93K2651
Product Name Power Cord Nema5-15P/iec, 79In, 10A, Black; Connector Type A Volex
Approvals RoHS
Unlock Full Specs
to access all available technical data

Similar Products

VAC13KS, Australia, V-Lock cord retaining, 1.5 m, Connector IEC C13, V-75, black - 6051.2070 IEC Cordset - Reliable V-Lock Power Cord Pull Out Prevention - SCHURTER Inc
Specs
Approvals RoHS; UL Listing Mark;

IEC/UL 62368-1

Cord Length 59.06 inch (1500 mm)
Jacket Material Polyvinyl Chloride;

PVC, black

View Details
NEMA 5-15P to ROJ 2
Specs
Cord Color Black
Approvals CSA Mark (US, NRTL/C)
Number of Conductors 3
View Details
24
Specs
Approvals RoHS; UL Listing Mark; CSA Mark (US, NRTL/C)
Number of Conductors 2
Cord Length 24.02 inch (610 mm)
View Details
Cordset -  - Linemaster Switch Corporation
Linemaster Switch Corporation
Specs
Number of Conductors 3
View Details