Volex Group, plc Power Cord Nema5-15P/iec, 79In, 10A, Black; Connector Type A Volex 17725

Description
POWER CORD NEMA5-15P/IEC, 79IN, 10A, BLACK; Connector Type A:NEMA 5-15P; Connector Type B:IEC 60320 C13; Cable Length - Metric:2m; Current Rating:10A; Voltage Rating:125VAC; Jacket Color:Black; Product Range:-; Cable Length:79" RoHS Compliant: Yes
Datasheet
Description
POWER CORD NEMA5-15P/IEC, 79IN, 10A, BLACK; Connector Type A:NEMA 5-15P; Connector Type B:IEC 60320 C13; Cable Length - Metric:2m; Current Rating:10A; Voltage Rating:125VAC; Jacket Color:Black; Product Range:-; Cable Length:79" RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Cord Nema5-15P/iec, 79In, 10A, Black; Connector Type A Volex - 96K5647 - Newark, An Avnet Company
Chicago, IL, United States
Power Cord Nema5-15P/iec, 79In, 10A, Black; Connector Type A Volex
96K5647
Power Cord Nema5-15P/iec, 79In, 10A, Black; Connector Type A Volex 96K5647
POWER CORD NEMA5-15P/IEC, 79IN, 10A, BLACK; Connector Type A:NEMA 5-15P; Connector Type B:IEC 60320 C13; Cable Length - Metric:2m; Current Rating:10A; Voltage Rating:125VAC; Jacket Color:Black; Product Range:-; Cable Length:79" RoHS Compliant: Yes

POWER CORD NEMA5-15P/IEC, 79IN, 10A, BLACK; Connector Type A:NEMA 5-15P; Connector Type B:IEC 60320 C13; Cable Length - Metric:2m; Current Rating:10A; Voltage Rating:125VAC; Jacket Color:Black; Product Range:-; Cable Length:79" RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category AC Power Cords
Product Number 96K5647
Product Name Power Cord Nema5-15P/iec, 79In, 10A, Black; Connector Type A Volex
Approvals RoHS
Unlock Full Specs
to access all available technical data

Similar Products

IEC Power Cords - 820151-SF - TE Connectivity
Specs
Approvals RoHS; EU RoHS Compliant
Number of Conductors 3
Cord Length 39.37 inch (1000 mm)
View Details
Cordset -  - Linemaster Switch Corporation
Linemaster Switch Corporation
Specs
Number of Conductors 3
View Details
2 suppliers
Power Cords - 2693846 - RS Components, Ltd.
Specs
Approvals RoHS; IEC 60320 1, IEC 10A / 250VAC, BS 1363 1, 50Hz, IEC 60320 3, IEC/UL 62368 1, 60Hz, UL/CSA 10A / 125VAC
Cord Length 197 inch (5000 mm)
View Details
GB 2099 GB1002 to IEC 60320 C13, 3 x 1, RVV, 70C, 2500 mm - 399013-01 - Qualtek Electronics Corp.
Specs
Cord Color Black
Approvals CCC; CEE
Number of Conductors 3
View Details