POWER CORD, NEMA5-15P, 2M, BLACK; Connector Type A:NEMA 5-15P; Connector Type B:Free End; Cable Length - Metric:2m; Current Rating:10A; Voltage Rating:125VAC; Jacket Color:Black; Product Range:-; Cable Length - Imperial:6.5ft RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | AC Power Cords |
| Product Number | 93K2642 |
| Product Name | Power Cord, Nema5-15P, 2M, Black; Connector Type A Volex |
| Approvals | RoHS |
IEC/UL 62368-1
PVC, black