Volex Group, plc Power Cord Nema6-15P/iec, 9.8Ft, 10A Black; Connector Type A Volex 17567 10 C3

Description
POWER CORD NEMA6-15P/IEC, 9.8FT, 10A BLACK; Connector Type A:NEMA 6-15P; Connector Type B:IEC 60320 C13; Cable Length - Metric:3m; Current Rating:10A; Voltage Rating:250VAC; Jacket Color:Black; Product Range:-; Cable Length:9.8ft RoHS Compliant: Yes
Description
POWER CORD NEMA6-15P/IEC, 9.8FT, 10A BLACK; Connector Type A:NEMA 6-15P; Connector Type B:IEC 60320 C13; Cable Length - Metric:3m; Current Rating:10A; Voltage Rating:250VAC; Jacket Color:Black; Product Range:-; Cable Length:9.8ft RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Power Cord Nema6-15P/iec, 9.8Ft, 10A Black; Connector Type A Volex - 93K2602 - Newark, An Avnet Company
Chicago, IL, United States
Power Cord Nema6-15P/iec, 9.8Ft, 10A Black; Connector Type A Volex
93K2602
Power Cord Nema6-15P/iec, 9.8Ft, 10A Black; Connector Type A Volex 93K2602
POWER CORD NEMA6-15P/IEC, 9.8FT, 10A BLACK; Connector Type A:NEMA 6-15P; Connector Type B:IEC 60320 C13; Cable Length - Metric:3m; Current Rating:10A; Voltage Rating:250VAC; Jacket Color:Black; Product Range:-; Cable Length:9.8ft RoHS Compliant: Yes

POWER CORD NEMA6-15P/IEC, 9.8FT, 10A BLACK; Connector Type A:NEMA 6-15P; Connector Type B:IEC 60320 C13; Cable Length - Metric:3m; Current Rating:10A; Voltage Rating:250VAC; Jacket Color:Black; Product Range:-; Cable Length:9.8ft RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category AC Power Cords
Product Number 93K2602
Product Name Power Cord Nema6-15P/iec, 9.8Ft, 10A Black; Connector Type A Volex
Approvals RoHS
Unlock Full Specs
to access all available technical data

Similar Products

United Kingdom/Ireland 10A Power Cord - 86240290 - Interpower
Specs
Cord Color Black
Approvals EN 50525/IEC 60227
Number of Conductors 3; 3
View Details
UL Service Line Cord - 330 / 331 / 330P / 331P - BRIM Electronics, Inc.
Specs
Cord Color Black, Brown
Approvals UL Listing Mark
Male End Type Standard Molded Male Plugwith Brass Blades at One End
View Details
36
Specs
Approvals RoHS; UL Listing Mark; CSA Mark (US, NRTL/C)
Number of Conductors 2
Cord Length 35.98 inch (914 mm)
View Details
Cord Sets 16 A, Europlug, 2.5 m, Connector IEC C19, H05VV-F3G1.5, black - 6004.0395 - SCHURTER Inc
Specs
Approvals RoHS; UL Listing Mark; VDE
Cord Length 98.43 inch (2500 mm)
Jacket Material Polyvinyl Chloride;

PVC, black

View Details