Volex Group, plc Power Cord, Iec60320C-13, 9.8Ft, 10A Black; Connector Type A Volex 17537

Description
POWER CORD, IEC60320C-13, 9.8FT, 10A BLACK; Connector Type A:IEC 60320 C13; Connector Type B:Free End; Cable Length - Metric:3m; Current Rating:10A; Voltage Rating:125VAC; Jacket Color:Black; Product Range:-; Cable Length:9.8ft RoHS Compliant: Yes
Datasheet
Description
POWER CORD, IEC60320C-13, 9.8FT, 10A BLACK; Connector Type A:IEC 60320 C13; Connector Type B:Free End; Cable Length - Metric:3m; Current Rating:10A; Voltage Rating:125VAC; Jacket Color:Black; Product Range:-; Cable Length:9.8ft RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Cord, Iec60320C-13, 9.8Ft, 10A Black; Connector Type A Volex - 93K2601 - Newark, An Avnet Company
Chicago, IL, United States
Power Cord, Iec60320C-13, 9.8Ft, 10A Black; Connector Type A Volex
93K2601
Power Cord, Iec60320C-13, 9.8Ft, 10A Black; Connector Type A Volex 93K2601
POWER CORD, IEC60320C-13, 9.8FT, 10A BLACK; Connector Type A:IEC 60320 C13; Connector Type B:Free End; Cable Length - Metric:3m; Current Rating:10A; Voltage Rating:125VAC; Jacket Color:Black; Product Range:-; Cable Length:9.8ft RoHS Compliant: Yes

POWER CORD, IEC60320C-13, 9.8FT, 10A BLACK; Connector Type A:IEC 60320 C13; Connector Type B:Free End; Cable Length - Metric:3m; Current Rating:10A; Voltage Rating:125VAC; Jacket Color:Black; Product Range:-; Cable Length:9.8ft RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category AC Power Cords
Product Number 93K2601
Product Name Power Cord, Iec60320C-13, 9.8Ft, 10A Black; Connector Type A Volex
Approvals RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Sheet I Jumper Cord Set 18A - 86262030 - Interpower
Specs
Cord Color Black
Approvals UL Listing Mark; UL 62
Number of Conductors 3; 3
View Details
NEMA 5-15P to IEC 60320 C13, 18AWG / 3C, SVT, 105C, 120 inches - 412004-01 - Qualtek Electronics Corp.
Specs
Cord Color Black
Approvals CSA Mark (US, NRTL/C)
Number of Conductors 3
View Details
36
Specs
Approvals RoHS; UL Listing Mark; CSA Mark (US, NRTL/C)
Number of Conductors 2
Cord Length 35.98 inch (914 mm)
View Details
Power Cord, Nema5-15P To Iec C13, 3M, 13A, White; Connector Type A Schurter - 47W0743 - Newark, An Avnet Company
Specs
Approvals RoHS
Cord Length 118 inch (3000 mm)
Rated Current 13 amps
View Details