Volex Group, plc Power Cord Iec60320C-13/14, 1M, 13A, Black; Connector Type A Volex 17525

Description
POWER CORD IEC60320C-13/14, 1M, 13A, BLACK; Connector Type A:IEC 60320 C13; Connector Type B:IEC 60320 C14; Cable Length - Metric:1m; Current Rating:13A; Voltage Rating:125VAC; Jacket Color:Black; Product Range:-; Cable Length:1m RoHS Compliant: Yes
Datasheet
Description
POWER CORD IEC60320C-13/14, 1M, 13A, BLACK; Connector Type A:IEC 60320 C13; Connector Type B:IEC 60320 C14; Cable Length - Metric:1m; Current Rating:13A; Voltage Rating:125VAC; Jacket Color:Black; Product Range:-; Cable Length:1m RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Cord Iec60320C-13/14, 1M, 13A, Black; Connector Type A Volex - 93K2596 - Newark, An Avnet Company
Chicago, IL, United States
Power Cord Iec60320C-13/14, 1M, 13A, Black; Connector Type A Volex
93K2596
Power Cord Iec60320C-13/14, 1M, 13A, Black; Connector Type A Volex 93K2596
POWER CORD IEC60320C-13/14, 1M, 13A, BLACK; Connector Type A:IEC 60320 C13; Connector Type B:IEC 60320 C14; Cable Length - Metric:1m; Current Rating:13A; Voltage Rating:125VAC; Jacket Color:Black; Product Range:-; Cable Length:1m RoHS Compliant: Yes

POWER CORD IEC60320C-13/14, 1M, 13A, BLACK; Connector Type A:IEC 60320 C13; Connector Type B:IEC 60320 C14; Cable Length - Metric:1m; Current Rating:13A; Voltage Rating:125VAC; Jacket Color:Black; Product Range:-; Cable Length:1m RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category AC Power Cords
Product Number 93K2596
Product Name Power Cord Iec60320C-13/14, 1M, 13A, Black; Connector Type A Volex
Approvals RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Sensor & Actuator Cables - 2384586 - RS Components, Ltd.
Specs
Approvals RoHS
Cord Length 59.06 inch (1500 mm)
View Details
Cordset -  - Linemaster Switch Corporation
Linemaster Switch Corporation
Specs
Number of Conductors 3
View Details
Cable Assy, Jis 8303-Iec 320 C13, 2M; Connector To Connector Schurter - 50H2590 - Newark, An Avnet Company
Specs
Cord Length 78.74 inch (2000 mm)
Rated Current 7 amps
Rated Voltage 125 volts
View Details
SEV 1011 to IEC 60320 C13, 3 x 1, H05VV-F, 70C, 2500 mm - 378001-E01 - Qualtek Electronics Corp.
Specs
Cord Color Black
Approvals CEE; SEV
Number of Conductors 3
View Details