Volex Group, plc Power Cord; 13 A; Cord; SJT; 1 m; 0.34 in. (Nom.) Outer; 1625 W; 125 V; Black 17525 10 B1

Description
3 Conductor Plastic Detachable Unshielded Power Cord Number of conductors is 3 Features Rated 60°C; 125 V UL Listed, CSA Certified European Color Coded Features Molded PVC Grounding Plug PH-388, IEC-320-C-14 Molded PVC Grounding Connector PH-386, IEC-320-C-13
Description
3 Conductor Plastic Detachable Unshielded Power Cord Number of conductors is 3 Features Rated 60°C; 125 V UL Listed, CSA Certified European Color Coded Features Molded PVC Grounding Plug PH-388, IEC-320-C-14 Molded PVC Grounding Connector PH-386, IEC-320-C-13

Suppliers

Company
Product
Description
Supplier Links
Power Cord; 13 A; Cord; SJT; 1 m; 0.34 in. (Nom.) Outer; 1625 W; 125 V; Black - 70116015 - Allied Electronics, Inc.
Fort Worth, TX, USA
Power Cord; 13 A; Cord; SJT; 1 m; 0.34 in. (Nom.) Outer; 1625 W; 125 V; Black
70116015
Power Cord; 13 A; Cord; SJT; 1 m; 0.34 in. (Nom.) Outer; 1625 W; 125 V; Black 70116015
3 Conductor Plastic Detachable Unshielded Power Cord Number of conductors is 3 Features Rated 60°C; 125 V UL Listed, CSA Certified European Color Coded Features Molded PVC Grounding Plug PH-388, IEC-320-C-14 Molded PVC Grounding Connector PH-386, IEC-320-C-13

3 Conductor Plastic Detachable Unshielded Power Cord

  • Number of conductors is 3
    Features
  • Rated 60°C; 125 V
  • UL Listed, CSA Certified
  • European Color Coded
    Features
  • Molded PVC Grounding Plug PH-388, IEC-320-C-14
  • Molded PVC Grounding Connector PH-386, IEC-320-C-13
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Cable Assemblies
Product Number 70116015
Product Name Power Cord; 13 A; Cord; SJT; 1 m; 0.34 in. (Nom.) Outer; 1625 W; 125 V; Black
Application Power Cable
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm N-Male to N-Male Test Cable - C50NMNM - Copper Mountain Technologies
Specs
Application Instrumentation and Control
Cable Length 2 to 5 ft (6.1 to 15.24 dm)
Connector Type N-Male
View Details
Cable Assemblies -  - Northwire, Inc.
Northwire, Inc.
Specs
Application Automotive (optional feature); Camera / Imaging (optional feature); Instrumentation and Control (optional feature); Computer (optional feature); Medical (optional feature); Networking (optional feature); Power Cable (optional feature); Telecommunications (optional feature); Video (optional feature)
View Details
Cable Assembly Options: Amorized/Weatherized/Monocoil/RoHS -  - Smiths Interconnect, a Molex company
Specs
Application RF
Standards / Certifications RoHS
View Details