Volex Group, plc Power Cord, Iec60320C-13, 79In, 13A, Black; Connector Type A Volex 17520

Description
POWER CORD, IEC60320C-13, 79IN, 13A, BLACK; Connector Type A:IEC 60320 C13; Connector Type B:Free End; Cable Length - Metric:2m; Current Rating:13A; Voltage Rating:125VAC; Jacket Color:Black; Product Range:-; Cable Length:79" RoHS Compliant: Yes
Description
POWER CORD, IEC60320C-13, 79IN, 13A, BLACK; Connector Type A:IEC 60320 C13; Connector Type B:Free End; Cable Length - Metric:2m; Current Rating:13A; Voltage Rating:125VAC; Jacket Color:Black; Product Range:-; Cable Length:79" RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Volex Power Cord, part number 93K2593, is an IEC60320 C13 type power cord with a length of 79 inches (2 meters) and a current rating of 13A at 125VAC. The cord features a black jacket and is constructed with 16 AWG stranding. It is unshielded and has a nominal outer diameter of 0.34 inches (8.64 mm). The product is dual rated for 13A-250V, making it versatile for various applications. It is compliant with RoHS standards and is packaged with multiple units per carton. Additionally, a Proposition 65 warning is included for California residents, indicating the presence of chemicals known to cause cancer and reproductive harm.

Datasheet Summary
Powered by GS/AI

The Volex Power Cord, part number 93K2593, is an IEC60320 C13 type power cord with a length of 79 inches (2 meters) and a current rating of 13A at 125VAC. The cord features a black jacket and is constructed with 16 AWG stranding. It is unshielded and has a nominal outer diameter of 0.34 inches (8.64 mm). The product is dual rated for 13A-250V, making it versatile for various applications. It is compliant with RoHS standards and is packaged with multiple units per carton. Additionally, a Proposition 65 warning is included for California residents, indicating the presence of chemicals known to cause cancer and reproductive harm.

Suppliers

Company
Product
Description
Supplier Links
Power Cord, Iec60320C-13, 79In, 13A, Black; Connector Type A Volex - 93K2593 - Newark, An Avnet Company
Chicago, IL, United States
Power Cord, Iec60320C-13, 79In, 13A, Black; Connector Type A Volex
93K2593
Power Cord, Iec60320C-13, 79In, 13A, Black; Connector Type A Volex 93K2593
POWER CORD, IEC60320C-13, 79IN, 13A, BLACK; Connector Type A:IEC 60320 C13; Connector Type B:Free End; Cable Length - Metric:2m; Current Rating:13A; Voltage Rating:125VAC; Jacket Color:Black; Product Range:-; Cable Length:79" RoHS Compliant: Yes

POWER CORD, IEC60320C-13, 79IN, 13A, BLACK; Connector Type A:IEC 60320 C13; Connector Type B:Free End; Cable Length - Metric:2m; Current Rating:13A; Voltage Rating:125VAC; Jacket Color:Black; Product Range:-; Cable Length:79" RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category AC Power Cords
Product Number 93K2593
Product Name Power Cord, Iec60320C-13, 79In, 13A, Black; Connector Type A Volex
Approvals RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Cord Sets 10 A, diverse, Black, 5.0 m, H05VV-F 3G1,0mm2, Connector IEC C13, H05VV-F3G1.0, black - 6052.0026 IEC Cordset - C13 Power Cord for 10 A Applications - SCHURTER Inc
Specs
Approvals RoHS; UL Listing Mark; VDE
Cord Length 197 inch (5000 mm)
Jacket Material Polyvinyl Chloride;

PVC, black

View Details
CEE 7/7 RIGHT ANGLED to IEC 60320 C13, 3 x 1, H05VV-F, 70C, 2500 mm - 367003-D01 - Qualtek Electronics Corp.
Specs
Cord Color Black
Approvals CEE
Number of Conductors 3
View Details
36
Specs
Approvals RoHS; UL Listing Mark; CSA Mark (US, NRTL/C)
Number of Conductors 2
Cord Length 35.98 inch (914 mm)
View Details
Cordset -  - Linemaster Switch Corporation
Linemaster Switch Corporation
Specs
Number of Conductors 3
View Details
2 suppliers