Volex Group, plc Power Cord Nema5-15P/iec, 9.8Ft, 10A Black; Connector Type A Volex 17507 10 B1

Description
POWER CORD NEMA5-15P/IEC, 9.8FT, 10A BLACK; Connector Type A:IEC 60320 C13 Right Angle; Connector Type B:NEMA 5-15P; Cable Length - Metric:3m; Current Rating:10A; Voltage Rating:125VAC; Jacket Color:Black; Product Range:- RoHS Compliant: Yes
Datasheet
Description
POWER CORD NEMA5-15P/IEC, 9.8FT, 10A BLACK; Connector Type A:IEC 60320 C13 Right Angle; Connector Type B:NEMA 5-15P; Cable Length - Metric:3m; Current Rating:10A; Voltage Rating:125VAC; Jacket Color:Black; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Cord Nema5-15P/iec, 9.8Ft, 10A Black; Connector Type A Volex - 93K2585 - Newark, An Avnet Company
Chicago, IL, United States
Power Cord Nema5-15P/iec, 9.8Ft, 10A Black; Connector Type A Volex
93K2585
Power Cord Nema5-15P/iec, 9.8Ft, 10A Black; Connector Type A Volex 93K2585
POWER CORD NEMA5-15P/IEC, 9.8FT, 10A BLACK; Connector Type A:IEC 60320 C13 Right Angle; Connector Type B:NEMA 5-15P; Cable Length - Metric:3m; Current Rating:10A; Voltage Rating:125VAC; Jacket Color:Black; Product Range:- RoHS Compliant: Yes

POWER CORD NEMA5-15P/IEC, 9.8FT, 10A BLACK; Connector Type A:IEC 60320 C13 Right Angle; Connector Type B:NEMA 5-15P; Cable Length - Metric:3m; Current Rating:10A; Voltage Rating:125VAC; Jacket Color:Black; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category AC Power Cords
Product Number 93K2585
Product Name Power Cord Nema5-15P/iec, 9.8Ft, 10A Black; Connector Type A Volex
Approvals RoHS
Unlock Full Specs
to access all available technical data

Similar Products

VAC13KS, Interconnection, V-Lock cord retaining, 1.5 m, Connector IEC C13, H05VV-F3G0.75, black - 6051.2067 IEC Cordset - Reliable V-Lock Power Cord Pull Out Prevention - SCHURTER Inc
Specs
Approvals RoHS; UL Listing Mark;

IEC/UL 62368-1

Cord Length 59.06 inch (1500 mm)
Jacket Material Polyvinyl Chloride;

PVC, black

View Details
NEMA 5-15P to IEC 60320 C13, 18AWG / 3C, SVT, 105C, 144 inches - 412005-01 - Qualtek Electronics Corp.
Specs
Cord Color Black
Approvals CSA Mark (US, NRTL/C)
Number of Conductors 3
View Details
Cordset -  - Linemaster Switch Corporation
Linemaster Switch Corporation
Specs
Number of Conductors 3
View Details
24
Specs
Approvals RoHS; UL Listing Mark; CSA Mark (US, NRTL/C)
Number of Conductors 2
Cord Length 24.02 inch (610 mm)
View Details