Volex Group, plc Power Cord, Nema/iec, 3.05M, 15A; Connector To Connector Volex 17505

Description
POWER CORD, NEMA/IEC, 3.05M, 15A; Connector to Connector:NEMA 5-15P to IEC 320 C13; Cable Length - Metric:3m; Current Rating:15A; Voltage Rating:125VAC; Jacket Colour:Black; Product Range:-; Cable Length - Imperial:9.8ft; SVHC:No RoHS Compliant: Yes
Datasheet
Description
POWER CORD, NEMA/IEC, 3.05M, 15A; Connector to Connector:NEMA 5-15P to IEC 320 C13; Cable Length - Metric:3m; Current Rating:15A; Voltage Rating:125VAC; Jacket Colour:Black; Product Range:-; Cable Length - Imperial:9.8ft; SVHC:No RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Cord, Nema/iec, 3.05M, 15A; Connector To Connector Volex - 31Y5814 - Newark, An Avnet Company
Chicago, IL, United States
Power Cord, Nema/iec, 3.05M, 15A; Connector To Connector Volex
31Y5814
Power Cord, Nema/iec, 3.05M, 15A; Connector To Connector Volex 31Y5814
POWER CORD, NEMA/IEC, 3.05M, 15A; Connector to Connector:NEMA 5-15P to IEC 320 C13; Cable Length - Metric:3m; Current Rating:15A; Voltage Rating:125VAC; Jacket Colour:Black; Product Range:-; Cable Length - Imperial:9.8ft; SVHC:No RoHS Compliant: Yes

POWER CORD, NEMA/IEC, 3.05M, 15A; Connector to Connector:NEMA 5-15P to IEC 320 C13; Cable Length - Metric:3m; Current Rating:15A; Voltage Rating:125VAC; Jacket Colour:Black; Product Range:-; Cable Length - Imperial:9.8ft; SVHC:No RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 31Y5814
Product Name Power Cord, Nema/iec, 3.05M, 15A; Connector To Connector Volex
Application Power Cable
Unlock Full Specs
to access all available technical data

Similar Products

2350-1300-20 | Saf-D-Grid ® 300 Single-Ended “T” Latch Plug Power Cord - 2350-1300-20 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
2 suppliers
Precision Test Cable Assemblies: VNA/PNA Coaxial Test Cable Assemblies -  - Smiths Interconnect, a Molex company
Specs
Application RF
Cable Type Coaxial
Standards / Certifications Certified to ISO 9001, 14001 and 45001; meets NF, DIN, EN, IEEE, IEC, HE and UTE standards; UL94 VO; RoHS compliant; IRIS
View Details
RS232 Cable for LT Transmitters - CBL04 - Laurel Electronics LLC
Specs
Product Type Serial
View Details
USB-C Fast Charging Cable for Square Handheld POS Terminal by AGOZ - USBCtoA_SQR-GBSC - AgozTech LLC
Specs
Product Type Serial; USB
Cable Length 6 to 10 ft (18.29 to 30.48 dm)
Connector Type USB-C
View Details