Volex Group, plc Power Cord Nema5-15P/iec, 9.8Ft, 15A Black; Connector Type A Volex 17505 10 B1

Description
POWER CORD NEMA5-15P/IEC, 9.8FT, 15A BLACK; Connector Type A:NEMA 5-15P; Connector Type B:IEC 60320 C13; Cable Length - Metric:3m; Current Rating:15A; Voltage Rating:125VAC; Jacket Color:Black; Product Range:-; Cable Length:9.8ft RoHS Compliant: Yes
Datasheet
Description
POWER CORD NEMA5-15P/IEC, 9.8FT, 15A BLACK; Connector Type A:NEMA 5-15P; Connector Type B:IEC 60320 C13; Cable Length - Metric:3m; Current Rating:15A; Voltage Rating:125VAC; Jacket Color:Black; Product Range:-; Cable Length:9.8ft RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Cord Nema5-15P/iec, 9.8Ft, 15A Black; Connector Type A Volex - 96K5637 - Newark, An Avnet Company
Chicago, IL, United States
Power Cord Nema5-15P/iec, 9.8Ft, 15A Black; Connector Type A Volex
96K5637
Power Cord Nema5-15P/iec, 9.8Ft, 15A Black; Connector Type A Volex 96K5637
POWER CORD NEMA5-15P/IEC, 9.8FT, 15A BLACK; Connector Type A:NEMA 5-15P; Connector Type B:IEC 60320 C13; Cable Length - Metric:3m; Current Rating:15A; Voltage Rating:125VAC; Jacket Color:Black; Product Range:-; Cable Length:9.8ft RoHS Compliant: Yes

POWER CORD NEMA5-15P/IEC, 9.8FT, 15A BLACK; Connector Type A:NEMA 5-15P; Connector Type B:IEC 60320 C13; Cable Length - Metric:3m; Current Rating:15A; Voltage Rating:125VAC; Jacket Color:Black; Product Range:-; Cable Length:9.8ft RoHS Compliant: Yes

Supplier's Site Datasheet
DETACHABLE POWER SUPPLY, 9'10
Fort Worth, TX, USA
DETACHABLE POWER SUPPLY, 9'10", 14AWG 3CONDUCTOR, PLASTIC INSULATION
70115997
DETACHABLE POWER SUPPLY, 9'10", 14AWG 3CONDUCTOR, PLASTIC INSULATION 70115997
Features Rated 60°C; 125 V UL Listed, CSA Certified European Color Coded Features Molded PVC Grounding Connector PH-386, IEC 320-C-13

Features

  • Rated 60°C; 125 V
  • UL Listed, CSA Certified
  • European Color Coded
    Features
  • Molded PVC Grounding Connector PH-386, IEC 320-C-13
Supplier's Site

Technical Specifications

  Newark, An Avnet Company Allied Electronics, Inc.
Product Category Cable Assemblies Cable Assemblies
Product Number 96K5637 70115997
Product Name Power Cord Nema5-15P/iec, 9.8Ft, 15A Black; Connector Type A Volex DETACHABLE POWER SUPPLY, 9'10", 14AWG 3CONDUCTOR, PLASTIC INSULATION
Application Power Cable Power Cable
Unlock Full Specs
to access all available technical data

Similar Products

BarKlip BK100 I/O - 10142911-001LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Busbar Connectors
Standards / Certifications RoHS; CSA Mark; UL Recognized Component Mark (US and Canadian)
Rated Temperature -40 to 105 C (-40 to 221 F)
View Details
Sensor Cord, Rcpt-Free End, 5M Rohs Compliant Sensata/bei Sensors - 75AJ3569 - Newark, An Avnet Company
Specs
Product Type ATA / SATA
Standards / Certifications RoHS
View Details
Connecting cable - 706-100/334-300 - WAGO
Specs
Application Instrumentation and Control
Product Type open-ended
Cable Length 9.84 ft (30 dm)
View Details
2 suppliers
Accessories, Gate leads - GATELEAD MEDIUM POWER - Infineon Technologies AG
Specs
Standards / Certifications RoHS
View Details