Volex Group, plc Psu Cord,iec To Nema; Connector To Connector Volex 17504

Description
PSU CORD,IEC TO NEMA; Connector to Connector:NEMA 5-15P to IEC 60320 C13; Cable Length - Metric:2m; Current Rating:15A; Voltage Rating:125VAC; Jacket Colour:Black; Product Range:-; Cable Length - Imperial:6.6ft; SVHC:No SVHC RoHS Compliant: Yes
Datasheet
Description
PSU CORD,IEC TO NEMA; Connector to Connector:NEMA 5-15P to IEC 60320 C13; Cable Length - Metric:2m; Current Rating:15A; Voltage Rating:125VAC; Jacket Colour:Black; Product Range:-; Cable Length - Imperial:6.6ft; SVHC:No SVHC RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Psu Cord,iec To Nema; Connector To Connector Volex - 31Y5813 - Newark, An Avnet Company
Chicago, IL, United States
Psu Cord,iec To Nema; Connector To Connector Volex
31Y5813
Psu Cord,iec To Nema; Connector To Connector Volex 31Y5813
PSU CORD,IEC TO NEMA; Connector to Connector:NEMA 5-15P to IEC 60320 C13; Cable Length - Metric:2m; Current Rating:15A; Voltage Rating:125VAC; Jacket Colour:Black; Product Range:-; Cable Length - Imperial:6.6ft; SVHC:No SVHC RoHS Compliant: Yes

PSU CORD,IEC TO NEMA; Connector to Connector:NEMA 5-15P to IEC 60320 C13; Cable Length - Metric:2m; Current Rating:15A; Voltage Rating:125VAC; Jacket Colour:Black; Product Range:-; Cable Length - Imperial:6.6ft; SVHC:No SVHC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category AC Power Cords
Product Number 31Y5813
Product Name Psu Cord,iec To Nema; Connector To Connector Volex
Approvals RoHS
Unlock Full Specs
to access all available technical data

Similar Products

VAC19KS, Australia, V-Lock cord retaining, 2.0 m, Connector IEC C19, H05VV-F3G1.5, black - 6051.2050 - SCHURTER Inc
Specs
Approvals RoHS; UL Listing Mark;

IEC/UL 62368-1

Cord Length 78.74 inch (2000 mm)
Jacket Material Polyvinyl Chloride;

PVC, black

View Details
2 suppliers
JIS 8303 to ROJ 50mm, Strip 5mm, 3 x 1.25, VCTF, 60C, 2500 mm - 397005-01 - Qualtek Electronics Corp.
Specs
Cord Color Black
Number of Conductors 3
Male End Type JIS 8303
View Details
72
Specs
Approvals RoHS; UL Listing Mark; CSA Mark (US, NRTL/C)
Number of Conductors 2
Cord Length 72.01 inch (1829 mm)
View Details
Cordset -  - Linemaster Switch Corporation
Linemaster Switch Corporation
Specs
Number of Conductors 3
View Details