Volex Group, plc Power Cord, Nema5-15P/iec C13, 2M, 15A, Black; Connector Type A Volex 17504 10 B1

Description
POWER CORD, NEMA5-15P/IEC C13, 2M, 15A, BLACK; Connector Type A:NEMA 5-15P; Connector Type B:IEC 60320 C13; Cable Length - Metric:2m; Current Rating:15A; Voltage Rating:125VAC; Jacket Color:Black; Product Range:-; Colour:Black RoHS Compliant: Yes
Datasheet
Description
POWER CORD, NEMA5-15P/IEC C13, 2M, 15A, BLACK; Connector Type A:NEMA 5-15P; Connector Type B:IEC 60320 C13; Cable Length - Metric:2m; Current Rating:15A; Voltage Rating:125VAC; Jacket Color:Black; Product Range:-; Colour:Black RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Cord, Nema5-15P/iec C13, 2M, 15A, Black; Connector Type A Volex - 96K5636 - Newark, An Avnet Company
Chicago, IL, United States
Power Cord, Nema5-15P/iec C13, 2M, 15A, Black; Connector Type A Volex
96K5636
Power Cord, Nema5-15P/iec C13, 2M, 15A, Black; Connector Type A Volex 96K5636
POWER CORD, NEMA5-15P/IEC C13, 2M, 15A, BLACK; Connector Type A:NEMA 5-15P; Connector Type B:IEC 60320 C13; Cable Length - Metric:2m; Current Rating:15A; Voltage Rating:125VAC; Jacket Color:Black; Product Range:-; Colour:Black RoHS Compliant: Yes

POWER CORD, NEMA5-15P/IEC C13, 2M, 15A, BLACK; Connector Type A:NEMA 5-15P; Connector Type B:IEC 60320 C13; Cable Length - Metric:2m; Current Rating:15A; Voltage Rating:125VAC; Jacket Color:Black; Product Range:-; Colour:Black RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category AC Power Cords
Product Number 96K5636
Product Name Power Cord, Nema5-15P/iec C13, 2M, 15A, Black; Connector Type A Volex
Approvals RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Pwr Cord, Iec C13/nema 5-15P, 6.6Ft; Connector Type A Schurter - 03K4998 - Newark, An Avnet Company
Specs
Cord Length 78.74 inch (2000 mm)
Rated Current 10 amps
Rated Voltage 125 volts
View Details
NEMA 5-15P to ROJ 2
Specs
Cord Color Black
Approvals CSA Mark (US, NRTL/C)
Number of Conductors 3
View Details
UL Service Line Cord - 330 / 331 / 330P / 331P - BRIM Electronics, Inc.
Specs
Cord Color Black, Brown
Approvals UL Listing Mark
Male End Type Standard Molded Male Plugwith Brass Blades at One End
View Details
IEC Power Cords - 824116-SF - TE Connectivity
Specs
Approvals RoHS; EU RoHS Compliant
Cord Length 78.7 inch (1999 mm)
Rated Current 15 amps
View Details