Volex Group, plc Power Cord Nema5-15P/5-15R, 8Ft, 13A Black; Connector Type A Volex 17462

Description
POWER CORD NEMA5-15P/5-15R, 8FT, 13A BLACK; Connector Type A:NEMA 5-15P / 5-15R; Connector Type B:NEMA 5-15R; Cable Length - Metric:2.44m; Current Rating:13A; Voltage Rating:125VAC; Jacket Color:Black; Product Range:-; Colour:Black RoHS Compliant: Yes
Datasheet
Description
POWER CORD NEMA5-15P/5-15R, 8FT, 13A BLACK; Connector Type A:NEMA 5-15P / 5-15R; Connector Type B:NEMA 5-15R; Cable Length - Metric:2.44m; Current Rating:13A; Voltage Rating:125VAC; Jacket Color:Black; Product Range:-; Colour:Black RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Cord Nema5-15P/5-15R, 8Ft, 13A Black; Connector Type A Volex - 93K2572 - Newark, An Avnet Company
Chicago, IL, United States
Power Cord Nema5-15P/5-15R, 8Ft, 13A Black; Connector Type A Volex
93K2572
Power Cord Nema5-15P/5-15R, 8Ft, 13A Black; Connector Type A Volex 93K2572
POWER CORD NEMA5-15P/5-15R, 8FT, 13A BLACK; Connector Type A:NEMA 5-15P / 5-15R; Connector Type B:NEMA 5-15R; Cable Length - Metric:2.44m; Current Rating:13A; Voltage Rating:125VAC; Jacket Color:Black; Product Range:-; Colour:Black RoHS Compliant: Yes

POWER CORD NEMA5-15P/5-15R, 8FT, 13A BLACK; Connector Type A:NEMA 5-15P / 5-15R; Connector Type B:NEMA 5-15R; Cable Length - Metric:2.44m; Current Rating:13A; Voltage Rating:125VAC; Jacket Color:Black; Product Range:-; Colour:Black RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category AC Power Cords
Product Number 93K2572
Product Name Power Cord Nema5-15P/5-15R, 8Ft, 13A Black; Connector Type A Volex
Approvals RoHS
Unlock Full Specs
to access all available technical data

Similar Products

24
Specs
Approvals RoHS; UL Listing Mark; CSA Mark (US, NRTL/C)
Number of Conductors 2
Cord Length 24.02 inch (610 mm)
View Details
IRAM 2073 to ROJ 50mm, Strip 5mm, 3 x 1, H05VV-F, 70C, 2500 mm - 390001-01 - Qualtek Electronics Corp.
Specs
Cord Color Black
Approvals CEE; IRAM
Number of Conductors 3
View Details
Chinese Cord Set with C19 Straight Connector - 86272260 - Interpower
Specs
Cord Color Gray
Approvals GB/T5023.5/IEC 60227-5
Number of Conductors 3; 3
View Details
Cordset -  - Linemaster Switch Corporation
Linemaster Switch Corporation
View Details