Volex Group, plc 3 COND PWR CORD 18 AWG 17409 10 B1

Description
3 COND PWR CORD 18 AWG
Request a Quote Datasheet
Description
3 COND PWR CORD 18 AWG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
3 COND PWR CORD 18 AWG - 17409 10 B1 - Heilind Electronics, Inc.
Wilmington, MA, United States
3 COND PWR CORD 18 AWG
17409 10 B1
3 COND PWR CORD 18 AWG 17409 10 B1
3 COND PWR CORD 18 AWG

3 COND PWR CORD 18 AWG

Buy Now
Power Cord, Nema5-15P, 8Ft, 10A, Black; Connector Type A Volex - 93K2568 - Newark, An Avnet Company
Chicago, IL, United States
Power Cord, Nema5-15P, 8Ft, 10A, Black; Connector Type A Volex
93K2568
Power Cord, Nema5-15P, 8Ft, 10A, Black; Connector Type A Volex 93K2568
POWER CORD, NEMA5-15P, 8FT, 10A, BLACK; Connector Type A:NEMA 5-15P; Connector Type B:Free End; Cable Length - Metric:2.44m; Current Rating:10A; Voltage Rating:125VAC; Jacket Color:Black; Product Range:-; Cable Length - Imperial:8ft RoHS Compliant: Yes

POWER CORD, NEMA5-15P, 8FT, 10A, BLACK; Connector Type A:NEMA 5-15P; Connector Type B:Free End; Cable Length - Metric:2.44m; Current Rating:10A; Voltage Rating:125VAC; Jacket Color:Black; Product Range:-; Cable Length - Imperial:8ft RoHS Compliant: Yes

Supplier's Site Datasheet
Power Cord; 10 A; SJO; 8 ft.; 0.315 in.(Outer); 1250 W; 125 V; Black; 60 degC - 70116050 - Allied Electronics, Inc.
Fort Worth, TX, USA
Power Cord; 10 A; SJO; 8 ft.; 0.315 in.(Outer); 1250 W; 125 V; Black; 60 degC
70116050
Power Cord; 10 A; SJO; 8 ft.; 0.315 in.(Outer); 1250 W; 125 V; Black; 60 degC 70116050
10 A, 125 V, Power Supply Cord Black color UL Recognized and CSA Certified 18 AWG wire size power supply cord.

10 A, 125 V, Power Supply Cord

  • Black color
  • UL Recognized and CSA Certified
    18 AWG wire size power supply cord.
Supplier's Site

Technical Specifications

  Heilind Electronics, Inc. Newark, An Avnet Company Allied Electronics, Inc.
Product Category Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 17409 10 B1 93K2568 70116050
Product Name 3 COND PWR CORD 18 AWG Power Cord, Nema5-15P, 8Ft, 10A, Black; Connector Type A Volex Power Cord; 10 A; SJO; 8 ft.; 0.315 in.(Outer); 1250 W; 125 V; Black; 60 degC
Application Power Cable Power Cable
Unlock Full Specs
to access all available technical data

Similar Products

Flat Flex Ribbon Jumpers, Cables - 1-1474644-2-ND - DigiKey
Specs
Standards / Certifications RoHS
View Details
4 suppliers
Blue H05 V-K Single Fine Wire Stranded - 86023210 - Interpower
Specs
Standards / Certifications IEC
Rated Temperature -30 to 80 C (-22 to 176 F)
View Details