Volex Group, plc Power Cord Iec60320C-13/14 1.83M 10A Black; Connector Type A Volex 17277

Description
POWER CORD IEC60320C-13/14 1.83M 10A BLACK; Connector Type A:IEC 60320 C14; Connector Type B:IEC 320 C13 (3); Cable Length - Metric:1.8m; Current Rating:10A; Voltage Rating:250VAC; Jacket Color:Black; Product Range:-; Colour:Black RoHS Compliant: Yes
Datasheet
Description
POWER CORD IEC60320C-13/14 1.83M 10A BLACK; Connector Type A:IEC 60320 C14; Connector Type B:IEC 320 C13 (3); Cable Length - Metric:1.8m; Current Rating:10A; Voltage Rating:250VAC; Jacket Color:Black; Product Range:-; Colour:Black RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Cord Iec60320C-13/14 1.83M 10A Black; Connector Type A Volex - 01N3870 - Newark, An Avnet Company
Chicago, IL, United States
Power Cord Iec60320C-13/14 1.83M 10A Black; Connector Type A Volex
01N3870
Power Cord Iec60320C-13/14 1.83M 10A Black; Connector Type A Volex 01N3870
POWER CORD IEC60320C-13/14 1.83M 10A BLACK; Connector Type A:IEC 60320 C14; Connector Type B:IEC 320 C13 (3); Cable Length - Metric:1.8m; Current Rating:10A; Voltage Rating:250VAC; Jacket Color:Black; Product Range:-; Colour:Black RoHS Compliant: Yes

POWER CORD IEC60320C-13/14 1.83M 10A BLACK; Connector Type A:IEC 60320 C14; Connector Type B:IEC 320 C13 (3); Cable Length - Metric:1.8m; Current Rating:10A; Voltage Rating:250VAC; Jacket Color:Black; Product Range:-; Colour:Black RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 01N3870
Product Name Power Cord Iec60320C-13/14 1.83M 10A Black; Connector Type A Volex
Application Power Cable
Unlock Full Specs
to access all available technical data

Similar Products

Motor cable - NEBM-M16G8-E-7.5-Q7-LE8 - Festo Corporation
Specs
Cable Length 24.61 ft (75 dm)
Connector Type M16x0.75
Rated Temperature -50 to 90 C (-58 to 194 F)
View Details
Cable Assemblies - Coaxial Cables (RF) - C50SMNM.2 - Acme Chip Technology Co., Limited
Specs
Cable Length 2 ft (6.1 dm)
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details
Standard Cable Assemblies - Bx8SML-Be8418(XX) - Strainsert
Specs
Cable Length 10 to 100 ft (30.48 to 305 dm)
Connector Type PIG TAIL
View Details
USB 3.0 A Male to USB 3.0 Micro B Male, Black color, 30/30/24AWG, 2M Length - 3023017-02M - Qualtek Electronics Corp.
Specs
Application Computer
Product Type USB
Cable Length 6.56 ft (20 dm)
View Details
4 suppliers