Volex Group, plc Power Cord, Nema5-15P/iec, 10Ft, Black; Connector Type A Volex 17275A

Description
POWER CORD, NEMA5-15P/IEC, 10FT, BLACK; Connector Type A:NEMA 5-15P; Connector Type B:IEC 60320 C13; Cable Length - Metric:3m; Current Rating:13A; Voltage Rating:125VAC; Jacket Color:Black; Product Range:-; Cable Length:10ft RoHS Compliant: Yes
Datasheet
Description
POWER CORD, NEMA5-15P/IEC, 10FT, BLACK; Connector Type A:NEMA 5-15P; Connector Type B:IEC 60320 C13; Cable Length - Metric:3m; Current Rating:13A; Voltage Rating:125VAC; Jacket Color:Black; Product Range:-; Cable Length:10ft RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Cord, Nema5-15P/iec, 10Ft, Black; Connector Type A Volex - 93K2562 - Newark, An Avnet Company
Chicago, IL, United States
Power Cord, Nema5-15P/iec, 10Ft, Black; Connector Type A Volex
93K2562
Power Cord, Nema5-15P/iec, 10Ft, Black; Connector Type A Volex 93K2562
POWER CORD, NEMA5-15P/IEC, 10FT, BLACK; Connector Type A:NEMA 5-15P; Connector Type B:IEC 60320 C13; Cable Length - Metric:3m; Current Rating:13A; Voltage Rating:125VAC; Jacket Color:Black; Product Range:-; Cable Length:10ft RoHS Compliant: Yes

POWER CORD, NEMA5-15P/IEC, 10FT, BLACK; Connector Type A:NEMA 5-15P; Connector Type B:IEC 60320 C13; Cable Length - Metric:3m; Current Rating:13A; Voltage Rating:125VAC; Jacket Color:Black; Product Range:-; Cable Length:10ft RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 93K2562
Product Name Power Cord, Nema5-15P/iec, 10Ft, Black; Connector Type A Volex
Application Power Cable
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 3/0 Cable Assembly - DJ00-1WABRK-EL00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
SpaceNXT™ Q: Space Qualified Coaxial Cable Assemblies -  - Smiths Interconnect, a Molex company
Specs
Application RF
Cable Type Coaxial
Standards / Certifications Certified to ISO 9001, 14001 and 45001; meets NF, DIN, EN, IEEE, IEC, HE and UTE standards; UL94 VO; RoHS compliant; IRIS
View Details
RS485 Data Cable for Meters - CBL03-1 - Laurel Electronics LLC
Specs
Application Instrumentation and Control
Product Type Serial
View Details