Volex Group, plc Power Cord Nema5-15P/iec, 7.5Ft, 13A Black; Connector Type A Volex 17255 10 B1

Description
POWER CORD NEMA5-15P/IEC, 7.5FT, 13A BLACK; Connector Type A:NEMA 5-15P; Connector Type B:IEC 60320 C13; Cable Length - Metric:2.3m; Current Rating:13A; Voltage Rating:125VAC; Jacket Color:Black; Product Range:-; Cable Length:7.5ft RoHS Compliant: Yes
Datasheet
Description
POWER CORD NEMA5-15P/IEC, 7.5FT, 13A BLACK; Connector Type A:NEMA 5-15P; Connector Type B:IEC 60320 C13; Cable Length - Metric:2.3m; Current Rating:13A; Voltage Rating:125VAC; Jacket Color:Black; Product Range:-; Cable Length:7.5ft RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Cord Nema5-15P/iec, 7.5Ft, 13A Black; Connector Type A Volex - 04M4701 - Newark, An Avnet Company
Chicago, IL, United States
Power Cord Nema5-15P/iec, 7.5Ft, 13A Black; Connector Type A Volex
04M4701
Power Cord Nema5-15P/iec, 7.5Ft, 13A Black; Connector Type A Volex 04M4701
POWER CORD NEMA5-15P/IEC, 7.5FT, 13A BLACK; Connector Type A:NEMA 5-15P; Connector Type B:IEC 60320 C13; Cable Length - Metric:2.3m; Current Rating:13A; Voltage Rating:125VAC; Jacket Color:Black; Product Range:-; Cable Length:7.5ft RoHS Compliant: Yes

POWER CORD NEMA5-15P/IEC, 7.5FT, 13A BLACK; Connector Type A:NEMA 5-15P; Connector Type B:IEC 60320 C13; Cable Length - Metric:2.3m; Current Rating:13A; Voltage Rating:125VAC; Jacket Color:Black; Product Range:-; Cable Length:7.5ft RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category AC Power Cords
Product Number 04M4701
Product Name Power Cord Nema5-15P/iec, 7.5Ft, 13A Black; Connector Type A Volex
Approvals RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Cord Sets 16 A, Europlug, 2.5 m, Connector IEC C21, H05VV-F3G1.5, black - 6051.5001 - SCHURTER Inc
Specs
Approvals RoHS; UL Listing Mark;

IEC/UL 62368-1

Cord Length 98.43 inch (2500 mm)
Jacket Material

black

View Details
80IN Straight Style Fan Power Cord - 07100-80 - Qualtek Electronics Corp.
Specs
Number of Conductors 2
Cord Length 80 inch (2032 mm)
Maximum Cable Temperature 105 C (221 F)
View Details
2 suppliers
36
Specs
Approvals RoHS; UL Listing Mark; CSA Mark (US, NRTL/C)
Number of Conductors 2
Cord Length 35.98 inch (914 mm)
View Details
Cordset -  - Linemaster Switch Corporation
Linemaster Switch Corporation
Specs
Number of Conductors 3
View Details