Volex Group, plc Powercord 18/3 SVT 8ft 5-15P ROJ BWG 17239 8 B1

Description
If you know the specifications of the plug or connector you are looking for, or if you have a Volex product number, use your product search feature to the right. The Generic powercord line is our largest by far. With plugs certified in 22 different countries you can easily find a solution to pair with your product. Looking for connectors and full assemblies? We offer C1, C5, C7, C13, C14, C15, C17, C19, & C20 compliant connectors along with full assemblies you can easily purchase with one of our distributors.
Datasheet
Description
If you know the specifications of the plug or connector you are looking for, or if you have a Volex product number, use your product search feature to the right. The Generic powercord line is our largest by far. With plugs certified in 22 different countries you can easily find a solution to pair with your product. Looking for connectors and full assemblies? We offer C1, C5, C7, C13, C14, C15, C17, C19, & C20 compliant connectors along with full assemblies you can easily purchase with one of our distributors.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Powercord 18/3 SVT 8ft 5-15P ROJ BWG - 17239 8 B1 - Volex Group, plc
Birchwood, Warrington, United Kingdom
Powercord 18/3 SVT 8ft 5-15P ROJ BWG
17239 8 B1
Powercord 18/3 SVT 8ft 5-15P ROJ BWG 17239 8 B1
If you know the specifications of the plug or connector you are looking for, or if you have a Volex product number, use your product search feature to the right. The Generic powercord line is our largest by far. With plugs certified in 22 different countries you can easily find a solution to pair with your product. Looking for connectors and full assemblies? We offer C1, C5, C7, C13, C14, C15, C17, C19, & C20 compliant connectors along with full assemblies you can easily purchase with one of our distributors.

If you know the specifications of the plug or connector you are looking for, or if you have a Volex product number, use your product search feature to the right. The Generic powercord line is our largest by far. With plugs certified in 22 different countries you can easily find a solution to pair with your product. Looking for connectors and full assemblies? We offer C1, C5, C7, C13, C14, C15, C17, C19, & C20 compliant connectors along with full assemblies you can easily purchase with one of our distributors.

Supplier's Site Datasheet
Power Cord, Nema5-15P, 8Ft, 10A, Gray; Connector Type A Volex - 93K2553 - Newark, An Avnet Company
Chicago, IL, United States
Power Cord, Nema5-15P, 8Ft, 10A, Gray; Connector Type A Volex
93K2553
Power Cord, Nema5-15P, 8Ft, 10A, Gray; Connector Type A Volex 93K2553
POWER CORD, NEMA5-15P, 8FT, 10A, GRAY; Connector Type A:NEMA 5-15P; Connector Type B:Free End; Cable Length - Metric:2.44m; Current Rating:10A; Voltage Rating:125VAC; Jacket Color:Grey; Product Range:-; Cable Length - Imperial:8ft RoHS Compliant: Yes

POWER CORD, NEMA5-15P, 8FT, 10A, GRAY; Connector Type A:NEMA 5-15P; Connector Type B:Free End; Cable Length - Metric:2.44m; Current Rating:10A; Voltage Rating:125VAC; Jacket Color:Grey; Product Range:-; Cable Length - Imperial:8ft RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Volex Group, plc Newark, An Avnet Company
Product Category AC Power Cords AC Power Cords
Product Number 17239 8 B1 93K2553
Product Name Powercord 18/3 SVT 8ft 5-15P ROJ BWG Power Cord, Nema5-15P, 8Ft, 10A, Gray; Connector Type A Volex
Cord Color Grey
Approvals RoHS; CSA Mark (US, NRTL/C); UL Recognized Component Mark (US and Canadian) RoHS
Number of Conductors 3
Male End Type NEMA 5-15P
Female End Type Female Hard Wired Stripped
Unlock Full Specs
to access all available technical data

Similar Products

International 3x.75mm°� H05VV-FWhite Cable - 86065110 - Interpower
Specs
Cord Color White
Approvals EN 50525/IEC 60227
Number of Conductors 3; 3
View Details
GB 2099 GB1002 to IEC 60320 C13, 3 x 1, RVV, 70C, 1800 mm - 399012-01 - Qualtek Electronics Corp.
Specs
Cord Color Black
Approvals CCC; CEE
Number of Conductors 3
View Details
36
Specs
Approvals RoHS; UL Listing Mark; CSA Mark (US, NRTL/C)
Number of Conductors 2
Cord Length 35.98 inch (914 mm)
View Details
Us Cordset, Iec C13-Free End, 9.8 , 15A; Connector To Connector Schurter - 57AK7275 - Newark, An Avnet Company
Specs
Cord Length 118 inch (3000 mm)
Rated Current 15 amps
Rated Voltage 250 volts
View Details