Volex Group, plc Assembly Cable, Molded Power Cords & Cables 17237 8 B1

Description
Assembly Cable, Molded Power Cords & Cables
Request a Quote Datasheet
Description
Assembly Cable, Molded Power Cords & Cables
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Assembly Cable, Molded Power Cords & Cables - 17237 8 B1 - Heilind Electronics, Inc.
Wilmington, MA, United States
Assembly Cable, Molded Power Cords & Cables
17237 8 B1
Assembly Cable, Molded Power Cords & Cables 17237 8 B1
Assembly Cable, Molded Power Cords & Cables

Assembly Cable, Molded Power Cords & Cables

Buy Now
Power Cord, Nema5-15P, 6Ft, 10A, Grey; Connector Type A Volex - 98K6010 - Newark, An Avnet Company
Chicago, IL, United States
Power Cord, Nema5-15P, 6Ft, 10A, Grey; Connector Type A Volex
98K6010
Power Cord, Nema5-15P, 6Ft, 10A, Grey; Connector Type A Volex 98K6010
POWER CORD, NEMA5-15P, 6FT, 10A, GREY; Connector Type A:NEMA 5-15P; Connector Type B:Free End; Cable Length - Metric:1.8m; Current Rating:10A; Voltage Rating:125VAC; Jacket Color:Grey; Product Range:-; Cable Length - Imperial:6ft RoHS Compliant: Yes

POWER CORD, NEMA5-15P, 6FT, 10A, GREY; Connector Type A:NEMA 5-15P; Connector Type B:Free End; Cable Length - Metric:1.8m; Current Rating:10A; Voltage Rating:125VAC; Jacket Color:Grey; Product Range:-; Cable Length - Imperial:6ft RoHS Compliant: Yes

Supplier's Site Datasheet
Power Cord; 10 A; SVT; 6 ft.; 0.246 in.(Outer); 1250 W; 125 V; Gray; 60 degC - 70116042 - Allied Electronics, Inc.
Fort Worth, TX, USA
Power Cord; 10 A; SVT; 6 ft.; 0.246 in.(Outer); 1250 W; 125 V; Gray; 60 degC
70116042
Power Cord; 10 A; SVT; 6 ft.; 0.246 in.(Outer); 1250 W; 125 V; Gray; 60 degC 70116042
10 A, 125 V, Power Supply Cord Gray color UL Recognized and CSA Certified NEMA 5-15P Molded PVC Grounding Plug PH-290B, PH-185, or PH-173 North American Color Coding

10 A, 125 V, Power Supply Cord

  • Gray color
  • UL Recognized and CSA Certified
  • NEMA 5-15P Molded PVC Grounding Plug PH-290B, PH-185, or PH-173
  • North American Color Coding
Supplier's Site

Technical Specifications

  Heilind Electronics, Inc. Newark, An Avnet Company Allied Electronics, Inc.
Product Category Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 17237 8 B1 98K6010 70116042
Product Name Assembly Cable, Molded Power Cords & Cables Power Cord, Nema5-15P, 6Ft, 10A, Grey; Connector Type A Volex Power Cord; 10 A; SVT; 6 ft.; 0.246 in.(Outer); 1250 W; 125 V; Gray; 60 degC
Application Power Cable
Unlock Full Specs
to access all available technical data

Similar Products

OBD overmolded plug to Mitsubishi 12pin male with DC jack - QLC16047 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
SB350 8′ 4/0 Cable Assembly - DJ00-1YABRK-EM00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
QSFP+ - 10114734-2005LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 1.64 ft (5 dm)
Connector Type Cable Assembly
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details
DisplayPort Cables - 102628 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type DisplayPort
Cable Length 6.6 ft (20.12 dm)
Standards / Certifications RoHS
View Details