Volex Group, plc Power Cord, Nema1-15P, 2.74M, Brown; Connector Type A Volex 17109 1

Description
POWER CORD, NEMA1-15P, 2.74M, BROWN; Connector Type A:NEMA 1-15P; Connector Type B:Free End; Cable Length - Metric:2.74m; Current Rating:10A; Voltage Rating:125VAC; Jacket Color:Brown; Product Range:-; Cable Length - Imperial:9ft RoHS Compliant: Yes
Datasheet
Description
POWER CORD, NEMA1-15P, 2.74M, BROWN; Connector Type A:NEMA 1-15P; Connector Type B:Free End; Cable Length - Metric:2.74m; Current Rating:10A; Voltage Rating:125VAC; Jacket Color:Brown; Product Range:-; Cable Length - Imperial:9ft RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Cord, Nema1-15P, 2.74M, Brown; Connector Type A Volex - 93K2547 - Newark, An Avnet Company
Chicago, IL, United States
Power Cord, Nema1-15P, 2.74M, Brown; Connector Type A Volex
93K2547
Power Cord, Nema1-15P, 2.74M, Brown; Connector Type A Volex 93K2547
POWER CORD, NEMA1-15P, 2.74M, BROWN; Connector Type A:NEMA 1-15P; Connector Type B:Free End; Cable Length - Metric:2.74m; Current Rating:10A; Voltage Rating:125VAC; Jacket Color:Brown; Product Range:-; Cable Length - Imperial:9ft RoHS Compliant: Yes

POWER CORD, NEMA1-15P, 2.74M, BROWN; Connector Type A:NEMA 1-15P; Connector Type B:Free End; Cable Length - Metric:2.74m; Current Rating:10A; Voltage Rating:125VAC; Jacket Color:Brown; Product Range:-; Cable Length - Imperial:9ft RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category AC Power Cords
Product Number 93K2547
Product Name Power Cord, Nema1-15P, 2.74M, Brown; Connector Type A Volex
Approvals RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Power Cords - 8702212 - RS Components, Ltd.
Specs
Approvals RoHS
Cord Length 98.43 inch (2500 mm)
View Details
2 suppliers
40IN 45° Style Fan Power Cord - 07145-40 - Qualtek Electronics Corp.
Specs
Number of Conductors 2
Cord Length 40 inch (1016 mm)
Maximum Cable Temperature 105 C (221 F)
View Details
2 suppliers
72
Specs
Approvals RoHS; UL Listing Mark; CSA Mark (US, NRTL/C)
Number of Conductors 2
Cord Length 72.01 inch (1829 mm)
View Details
Cordset -  - Linemaster Switch Corporation
Linemaster Switch Corporation
Specs
Number of Conductors 3
View Details