Volex Group, plc Power Cord, Nema5-15P/iec C13, 2.44M, 10A, Grey; Connector Type A Volex 17031

Description
POWER CORD, NEMA5-15P/IEC C13, 2.44M, 10A, GREY; Connector Type A:NEMA 5-15P Hospital Grade; Connector Type B:IEC 60320 C13; Cable Length - Metric:2.44m; Current Rating:10A; Voltage Rating:125VAC; Jacket Color:Grey; Product Range:- RoHS Compliant: Yes
Datasheet
Description
POWER CORD, NEMA5-15P/IEC C13, 2.44M, 10A, GREY; Connector Type A:NEMA 5-15P Hospital Grade; Connector Type B:IEC 60320 C13; Cable Length - Metric:2.44m; Current Rating:10A; Voltage Rating:125VAC; Jacket Color:Grey; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Cord, Nema5-15P/iec C13, 2.44M, 10A, Grey; Connector Type A Volex - 99K5542 - Newark, An Avnet Company
Chicago, IL, United States
Power Cord, Nema5-15P/iec C13, 2.44M, 10A, Grey; Connector Type A Volex
99K5542
Power Cord, Nema5-15P/iec C13, 2.44M, 10A, Grey; Connector Type A Volex 99K5542
POWER CORD, NEMA5-15P/IEC C13, 2.44M, 10A, GREY; Connector Type A:NEMA 5-15P Hospital Grade; Connector Type B:IEC 60320 C13; Cable Length - Metric:2.44m; Current Rating:10A; Voltage Rating:125VAC; Jacket Color:Grey; Product Range:- RoHS Compliant: Yes

POWER CORD, NEMA5-15P/IEC C13, 2.44M, 10A, GREY; Connector Type A:NEMA 5-15P Hospital Grade; Connector Type B:IEC 60320 C13; Cable Length - Metric:2.44m; Current Rating:10A; Voltage Rating:125VAC; Jacket Color:Grey; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category AC Power Cords
Product Number 99K5542
Product Name Power Cord, Nema5-15P/iec C13, 2.44M, 10A, Grey; Connector Type A Volex
Approvals RoHS
Unlock Full Specs
to access all available technical data

Similar Products

VAC13KS, uninsulated wires, V-Lock cord retaining, 3.0 m, Connector IEC C13, H05VV-F3G1.0, black - 6051.2089 IEC Cordset - Reliable V-Lock Power Cord Pull Out Prevention - SCHURTER Inc
Specs
Approvals RoHS; UL Listing Mark;

IEC/UL 62368-1

Cord Length 118 inch (3000 mm)
Jacket Material Polyvinyl Chloride;

PVC, black

View Details
NEMA 5-15P to ROJ 2
Specs
Cord Color Black
Approvals CSA Mark (US, NRTL/C)
Number of Conductors 3
View Details
24
Specs
Approvals RoHS; UL Listing Mark; CSA Mark (US, NRTL/C)
Number of Conductors 2
Cord Length 24.02 inch (610 mm)
View Details
Cordset -  - Linemaster Switch Corporation
Linemaster Switch Corporation
Specs
Number of Conductors 3
View Details