Volex Group, plc Power Cord, Nema5-15P, 10Ft, 10A, Gray; Connector Type A Volex 17022A

Description
POWER CORD, NEMA5-15P, 10FT, 10A, GRAY; Connector Type A:NEMA 5-15P Hospital Grade; Connector Type B:Free End; Cable Length - Metric:3m; Current Rating:10A; Voltage Rating:125VAC; Jacket Color:Grey; Product Range:-; Cable Length:10ftRoHS Compliant: Yes
Datasheet
Description
POWER CORD, NEMA5-15P, 10FT, 10A, GRAY; Connector Type A:NEMA 5-15P Hospital Grade; Connector Type B:Free End; Cable Length - Metric:3m; Current Rating:10A; Voltage Rating:125VAC; Jacket Color:Grey; Product Range:-; Cable Length:10ftRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Cord, Nema5-15P, 10Ft, 10A, Gray; Connector Type A Volex - 93K2524 - Newark, An Avnet Company
Chicago, IL, United States
Power Cord, Nema5-15P, 10Ft, 10A, Gray; Connector Type A Volex
93K2524
Power Cord, Nema5-15P, 10Ft, 10A, Gray; Connector Type A Volex 93K2524
POWER CORD, NEMA5-15P, 10FT, 10A, GRAY; Connector Type A:NEMA 5-15P Hospital Grade; Connector Type B:Free End; Cable Length - Metric:3m; Current Rating:10A; Voltage Rating:125VAC; Jacket Color:Grey; Product Range:-; Cable Length:10ftRoHS Compliant: Yes

POWER CORD, NEMA5-15P, 10FT, 10A, GRAY; Connector Type A:NEMA 5-15P Hospital Grade; Connector Type B:Free End; Cable Length - Metric:3m; Current Rating:10A; Voltage Rating:125VAC; Jacket Color:Grey; Product Range:-; Cable Length:10ftRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 93K2524
Product Name Power Cord, Nema5-15P, 10Ft, 10A, Gray; Connector Type A Volex
Application Power Cable
Unlock Full Specs
to access all available technical data

Similar Products

Cable Assemblies - Coaxial Cables (RF) - C50NMNM.2 - Acme Chip Technology Co., Limited
Specs
Cable Length 2 ft (6.1 dm)
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details
Pp Staple 1 X 3 Rohs Compliant Anderson Power Products - 12P9346 - Newark, An Avnet Company
Specs
Application Power Cable
Standards / Certifications RoHS
View Details
Honeywell Mobile Computer Wall Charger - USB-A to USB-C Charging Cable and Adapter by AGOZ - AQC18W_HW-GBSC - AgozTech LLC
Specs
Product Type Serial; USB
Cable Length 6 ft (18.29 dm)
Connector Type USB-A to USB-C
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details