Volex Group, plc Power Cord; 10 A; Plug; SJT; 10 ft.; 0.315 in.; 1250 W; 125 V; Matte Gray 17021A 8 S2

Description
Rating Voltage 125 V, Rating Current 10 A, Rating Power 1250 W, Power Cord The Volex Hospital Grade Power Supply Cord product line has been expanded to include these longer length, aesthetically appealing cords which meet the rigorous performance demands of hospital use and critical medical applications. Length: 10 ft. (3.05 m) with exception of part 17966 at 15 ft. Type of Cordage: SJT† Plug Color: Clear unless specified otherwise.
Description
Rating Voltage 125 V, Rating Current 10 A, Rating Power 1250 W, Power Cord The Volex Hospital Grade Power Supply Cord product line has been expanded to include these longer length, aesthetically appealing cords which meet the rigorous performance demands of hospital use and critical medical applications. Length: 10 ft. (3.05 m) with exception of part 17966 at 15 ft. Type of Cordage: SJT† Plug Color: Clear unless specified otherwise.

Suppliers

Company
Product
Description
Supplier Links
Power Cord; 10 A; Plug; SJT; 10 ft.; 0.315 in.; 1250 W; 125 V; Matte Gray - 70116074 - Allied Electronics, Inc.
Fort Worth, TX, USA
Power Cord; 10 A; Plug; SJT; 10 ft.; 0.315 in.; 1250 W; 125 V; Matte Gray
70116074
Power Cord; 10 A; Plug; SJT; 10 ft.; 0.315 in.; 1250 W; 125 V; Matte Gray 70116074
Rating Voltage 125 V, Rating Current 10 A, Rating Power 1250 W, Power Cord The Volex Hospital Grade Power Supply Cord product line has been expanded to include these longer length, aesthetically appealing cords which meet the rigorous performance demands of hospital use and critical medical applications. Length: 10 ft. (3.05 m) with exception of part 17966 at 15 ft. Type of Cordage: SJT† Plug Color: Clear unless specified otherwise.

Rating Voltage 125 V, Rating Current 10 A, Rating Power 1250 W, Power Cord
The Volex Hospital Grade Power Supply Cord product line has been expanded to include these longer length, aesthetically appealing cords which meet the rigorous performance demands of hospital use and critical medical applications. Length: 10 ft. (3.05 m) with exception of part 17966 at 15 ft. Type of Cordage: SJT‡ Plug Color: Clear unless specified otherwise.

Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Cable Assemblies
Product Number 70116074
Product Name Power Cord; 10 A; Plug; SJT; 10 ft.; 0.315 in.; 1250 W; 125 V; Matte Gray
Application Power Cable
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 3/0 Cable Assembly - DJ00-1WABRK-EL00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
USB Data Cable for Meters - CBL05 - Laurel Electronics LLC
Specs
Application Instrumentation and Control
Product Type Serial; USB
View Details
USB-C Fast Charging Cable for Honeywell Mobile Computer by AGOZ - USBCtoA_HW-GBSC - AgozTech LLC
Specs
Product Type Serial; USB
Cable Length 6 to 10 ft (18.29 to 30.48 dm)
Connector Type USB-C
View Details