Volex Group, plc Power Cord; 10 A; 386; SVT Beldfoil Shielded; 1 Ft. 6 in.; 0.246 in. (Outside) 17002A 10 B1

Description
Power Cord, 1 ’ 6 in. Length, Black Jacket Color Features Rated 60°C; 125 V UL Listed, CSA Certified European Color Coded Features Molded PVC Grounding Connector PH-386, IEC 320-C-13
Description
Power Cord, 1 ’ 6 in. Length, Black Jacket Color Features Rated 60°C; 125 V UL Listed, CSA Certified European Color Coded Features Molded PVC Grounding Connector PH-386, IEC 320-C-13

Suppliers

Company
Product
Description
Supplier Links
Power Cord; 10 A; 386; SVT Beldfoil Shielded; 1 Ft. 6 in.; 0.246 in. (Outside) - 70116084 - Allied Electronics, Inc.
Fort Worth, TX, USA
Power Cord; 10 A; 386; SVT Beldfoil Shielded; 1 Ft. 6 in.; 0.246 in. (Outside)
70116084
Power Cord; 10 A; 386; SVT Beldfoil Shielded; 1 Ft. 6 in.; 0.246 in. (Outside) 70116084
Power Cord, 1 ’ 6 in. Length, Black Jacket Color Features Rated 60°C; 125 V UL Listed, CSA Certified European Color Coded Features Molded PVC Grounding Connector PH-386, IEC 320-C-13

Power Cord, 1 ’ 6 in. Length, Black Jacket Color
Features

  • Rated 60°C; 125 V
  • UL Listed, CSA Certified
  • European Color Coded
    Features
  • Molded PVC Grounding Connector PH-386, IEC 320-C-13
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Cable Assemblies
Product Number 70116084
Product Name Power Cord; 10 A; 386; SVT Beldfoil Shielded; 1 Ft. 6 in.; 0.246 in. (Outside)
Cable Length 1.5 ft (4.57 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Toyota Interface 17pin to OBDII female - QLC16036 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
SB350 8′ 2/0 Cable Assembly - DJ00-1UABRK-EK00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Mini-SAS - 10111837-P030001LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 9.84 ft (30 dm)
Connector Type Cable Assembly
Rated Temperature -20 to 85 C (-4 to 185 F)
View Details
Ethernet Cable - 102622 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application LAN / Ethernet; Networking
Product Type Patch
Cable Type Coaxial
View Details