Volex Group, plc Power Cord, Iec C13-C14, 2M, 250Vac; Connector To Connector Volex 143111/2

Description
POWER CORD, IEC C13-C14, 2M, 250VAC; Connector to Connector:IEC 60320 C14 to IEC 60320 C13; Cable Length - Metric:2m; Current Rating:10A; Voltage Rating:125VAC; Jacket Colour:Black; Product Range:-; Cable Length - Imperial:6.562ft; RoHS Compliant: Yes
Datasheet
Description
POWER CORD, IEC C13-C14, 2M, 250VAC; Connector to Connector:IEC 60320 C14 to IEC 60320 C13; Cable Length - Metric:2m; Current Rating:10A; Voltage Rating:125VAC; Jacket Colour:Black; Product Range:-; Cable Length - Imperial:6.562ft; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Cord, Iec C13-C14, 2M, 250Vac; Connector To Connector Volex - 41Y2528 - Newark, An Avnet Company
Chicago, IL, United States
Power Cord, Iec C13-C14, 2M, 250Vac; Connector To Connector Volex
41Y2528
Power Cord, Iec C13-C14, 2M, 250Vac; Connector To Connector Volex 41Y2528
POWER CORD, IEC C13-C14, 2M, 250VAC; Connector to Connector:IEC 60320 C14 to IEC 60320 C13; Cable Length - Metric:2m; Current Rating:10A; Voltage Rating:125VAC; Jacket Colour:Black; Product Range:-; Cable Length - Imperial:6.562ft; RoHS Compliant: Yes

POWER CORD, IEC C13-C14, 2M, 250VAC; Connector to Connector:IEC 60320 C14 to IEC 60320 C13; Cable Length - Metric:2m; Current Rating:10A; Voltage Rating:125VAC; Jacket Colour:Black; Product Range:-; Cable Length - Imperial:6.562ft; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category AC Power Cords
Product Number 41Y2528
Product Name Power Cord, Iec C13-C14, 2M, 250Vac; Connector To Connector Volex
Approvals RoHS
Unlock Full Specs
to access all available technical data

Similar Products

UL Service Line Cord - 330 / 331 / 330P / 331P - BRIM Electronics, Inc.
Specs
Cord Color Black, Brown
Approvals UL Listing Mark
Male End Type Standard Molded Male Plugwith Brass Blades at One End
View Details
Cordset -  - Linemaster Switch Corporation
Linemaster Switch Corporation
Specs
Number of Conductors 3
View Details
Sensor & Actuator Cables - 2765325 - RS Components, Ltd.
Specs
Approvals RoHS
Cord Length 41.34 inch (1050 mm)
View Details
NEMA 5-15P to IEC 60320 C13, 18AWG / 3C, SJT, 105C, 36 inches - 412006-01 - Qualtek Electronics Corp.
Specs
Cord Color Black
Approvals CSA Mark (US, NRTL/C)
Number of Conductors 3
View Details