Interpower North American 3x18 AWG Shielded Cable 86024050

Description
N.A. Current Rating: 10 N.A. Voltage Rating: 300 N.A. Min Fix Inst Op Temp: -20ºC N.A. Max Fix Inst Op Temp: +60ºC N.A. Flammability: FT2 Min Bend Radius: 10x cable diameter Cable Style: North American N.A. Conductor Size: 18 AWG Number of Conductors: 3 Cond. Color Code: Black/White/Green N.A. Cable Type: SVT Cable Color: Black Cable Standard: UL 62 Approx. Outer Diameter: 6.5mm General Material: PVC Oil Resistant: no Fillerless: yes Shielded: yes Shield Type: Foil CE Marking: no REMARKS: Drain Wire: 20/7x0.0121"TC
Request a Quote
Description
N.A. Current Rating: 10 N.A. Voltage Rating: 300 N.A. Min Fix Inst Op Temp: -20ºC N.A. Max Fix Inst Op Temp: +60ºC N.A. Flammability: FT2 Min Bend Radius: 10x cable diameter Cable Style: North American N.A. Conductor Size: 18 AWG Number of Conductors: 3 Cond. Color Code: Black/White/Green N.A. Cable Type: SVT Cable Color: Black Cable Standard: UL 62 Approx. Outer Diameter: 6.5mm General Material: PVC Oil Resistant: no Fillerless: yes Shielded: yes Shield Type: Foil CE Marking: no REMARKS: Drain Wire: 20/7x0.0121"TC
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
North American 3x18 AWG Shielded Cable - 86024050 - Interpower
Oskaloosa, IA, United States
North American 3x18 AWG Shielded Cable
86024050
North American 3x18 AWG Shielded Cable 86024050
N.A. Current Rating: 10 N.A. Voltage Rating: 300 N.A. Min Fix Inst Op Temp: -20ºC N.A. Max Fix Inst Op Temp: +60ºC N.A. Flammability: FT2 Min Bend Radius: 10x cable diameter Cable Style: North American N.A. Conductor Size: 18 AWG Number of Conductors: 3 Cond. Color Code: Black/White/Green N.A. Cable Type: SVT Cable Color: Black Cable Standard: UL 62 Approx. Outer Diameter: 6.5mm General Material: PVC Oil Resistant: no Fillerless: yes Shielded: yes Shield Type: Foil CE Marking: no REMARKS: Drain Wire: 20/7x0.0121"TC

N.A. Current Rating: 10

N.A. Voltage Rating: 300

N.A. Min Fix Inst Op Temp: -20ºC

N.A. Max Fix Inst Op Temp: +60ºC

N.A. Flammability: FT2

Min Bend Radius: 10x cable diameter

Cable Style: North American

N.A. Conductor Size: 18 AWG

Number of Conductors: 3

Cond. Color Code: Black/White/Green

N.A. Cable Type: SVT

Cable Color: Black

Cable Standard: UL 62

Approx. Outer Diameter: 6.5mm

General Material: PVC

Oil Resistant: no

Fillerless: yes

Shielded: yes

Shield Type: Foil

CE Marking: no

REMARKS: Drain Wire: 20/7x0.0121"TC

Buy Now

Technical Specifications

  Interpower
Product Category AC Power Cords
Product Number 86024050
Product Name North American 3x18 AWG Shielded Cable
Cord Color Black
Approvals UL Listing Mark; UL 62
Number of Conductors 3; 3
Wire Shape Round
Unlock Full Specs
to access all available technical data

Similar Products

South Africa 10Amp Cord Set w/Ang. C13 Connector - 86265040 - Interpower
Specs
Cord Color Black
Approvals EN 50525/IEC 60227
Number of Conductors 3; 3
View Details
Australia Class II Cord Set w/Angled C17 Connector - 86211620 - Interpower
Specs
Cord Color Black
Approvals EN 50525
Number of Conductors 2; 2
View Details
Australian 10Amp Cordset w/C13 Connector - 86210030 - Interpower
Specs
Cord Color Black
Approvals EN 50525/IEC 60227
Number of Conductors 3; 3
View Details
Australian 10A Hospital Grade Cord Set w/C13 Connector - 86210630 - Interpower
Specs
Cord Color Black
Approvals EN 50525/IEC 60227
Number of Conductors 3; 3
View Details