Voith Turbo Inc. Safety Coupling 80 ST

Description
For installation between a ground shaft and hub, with low operation speeds. This type is not axially located and cannot absorb axial thrust following release of the safety device.
Description
For installation between a ground shaft and hub, with low operation speeds. This type is not axially located and cannot absorb axial thrust following release of the safety device.

Suppliers

Company
Product
Description
Supplier Links
Safety Coupling - 80 ST - Voith Turbo Inc.
York, PA, USA
Safety Coupling
80 ST
Safety Coupling 80 ST
For installation between a ground shaft and hub, with low operation speeds. This type is not axially located and cannot absorb axial thrust following release of the safety device.

For installation between a ground shaft and hub, with low operation speeds. This type is not axially located and cannot absorb axial thrust following release of the safety device.

Supplier's Site

Technical Specifications

  Voith Turbo Inc.
Product Category Hydraulic Clutches
Product Number 80 ST
Product Name Safety Coupling
Application Industrial
Torque 2876.1 to 5752.2 Ft-lbs (3900 to 7800 N-m)
Speed 350 rpm
Engagement Friction
Unlock Full Specs
to access all available technical data

Similar Products

Oil Bath Clutches -  - jbj Techniques Limited
jbj Techniques Limited
Specs
Application Industrial; Motor; Pump
Speed 3000 to 3200 rpm
Power 268 to 509 HP
View Details
Press Pac® 2200 Series - 2297 - Midwest Brake
Specs
Application Industrial; Machine Tool; Other; Stamping & Forging Presses
Torque 105000.0 to 150000.0 Ft-lbs (142380 to 203400 N-m)
Pressure 700 psi (493 m H2O)
View Details
Safety Coupling - 70 ST-KB - Voith Turbo Inc.
Specs
Application Industrial
Torque 1106.2 to 2212.4 Ft-lbs (1500 to 3000 N-m)
Engagement Friction
View Details