Voith Turbo Inc. Hycon Shaft Hub Connection 180 FX

Description
Voith power transmission systems do not only control and convert torques, but also reliably transmit these from the input to the output drive, by means of universal joint shafts and mechanical couplings; if required these may also serve vibration damping or torque limiting functions. They are employed in rolling mills, rail vehicles, construction machinery, ship's propulsion, engine and joint test stands as well as special transmissions.
Description
Voith power transmission systems do not only control and convert torques, but also reliably transmit these from the input to the output drive, by means of universal joint shafts and mechanical couplings; if required these may also serve vibration damping or torque limiting functions. They are employed in rolling mills, rail vehicles, construction machinery, ship's propulsion, engine and joint test stands as well as special transmissions.

Suppliers

Company
Product
Description
Supplier Links
Hycon Shaft Hub Connection - 180  FX - Voith Turbo Inc.
York, PA, USA
Hycon Shaft Hub Connection
180 FX
Hycon Shaft Hub Connection 180 FX
Voith power transmission systems do not only control and convert torques, but also reliably transmit these from the input to the output drive, by means of universal joint shafts and mechanical couplings; if required these may also serve vibration damping or torque limiting functions. They are employed in rolling mills, rail vehicles, construction machinery, ship's propulsion, engine and joint test stands as well as special transmissions.

Voith power transmission systems do not only control and convert torques, but also reliably transmit these from the input to the output drive, by means of universal joint shafts and mechanical couplings; if required these may also serve vibration damping or torque limiting functions.

They are employed in rolling mills, rail vehicles, construction machinery, ship's propulsion, engine and joint test stands as well as special transmissions.

Supplier's Site

Technical Specifications

  Voith Turbo Inc.
Product Category Shaft-Hub Locking Devices
Product Number 180 FX
Product Name Hycon Shaft Hub Connection
Application External
Unlock Full Specs
to access all available technical data

Similar Products

.250
Keystone Electronics Corp.
Specs
Shaft Diameter. 0.2500 inch (6.35 mm)
View Details
Locking Bushing, max. Torque: 2664in.lb, Tightening Torque of 87 in.lb. - S21HSC-875175984 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Hub Diameter 0.8750 inch (22.22 mm)
Maximum Torque 222 Ft-lbs (301 N-m)
View Details
Locking Assembly - CB7B - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Design Units Metric
Maximum Torque 33186 Ft-lbs (45000 N-m)
Maximum Axial Load 149717 lbs (67899 kg)
View Details
Door locking devices - AV 18 - AV18LHKX20U-GB215 -  - Schmersal Inc.
Specs
Design Units Metric
Shaft Diameter. 0.7087 inch (18 mm)
Overall Length 6.5 inch (165 mm)
View Details