Voith Turbo Inc. Hycon Shaft Hub Connection 100 S

Description
Voith power transmission systems do not only control and convert torques, but also reliably transmit these from the input to the output drive, by means of universal joint shafts and mechanical couplings; if required these may also serve vibration damping or torque limiting functions. They are employed in rolling mills, rail vehicles, construction machinery, ship's propulsion, engine and joint test stands as well as special transmissions.
Description
Voith power transmission systems do not only control and convert torques, but also reliably transmit these from the input to the output drive, by means of universal joint shafts and mechanical couplings; if required these may also serve vibration damping or torque limiting functions. They are employed in rolling mills, rail vehicles, construction machinery, ship's propulsion, engine and joint test stands as well as special transmissions.

Suppliers

Company
Product
Description
Supplier Links
Hycon Shaft Hub Connection - 100 S - Voith Turbo Inc.
York, PA, USA
Hycon Shaft Hub Connection
100 S
Hycon Shaft Hub Connection 100 S
Voith power transmission systems do not only control and convert torques, but also reliably transmit these from the input to the output drive, by means of universal joint shafts and mechanical couplings; if required these may also serve vibration damping or torque limiting functions. They are employed in rolling mills, rail vehicles, construction machinery, ship's propulsion, engine and joint test stands as well as special transmissions.

Voith power transmission systems do not only control and convert torques, but also reliably transmit these from the input to the output drive, by means of universal joint shafts and mechanical couplings; if required these may also serve vibration damping or torque limiting functions.

They are employed in rolling mills, rail vehicles, construction machinery, ship's propulsion, engine and joint test stands as well as special transmissions.

Supplier's Site

Technical Specifications

  Voith Turbo Inc.
Product Category Shaft-Hub Locking Devices
Product Number 100 S
Product Name Hycon Shaft Hub Connection
Application External
Unlock Full Specs
to access all available technical data

Similar Products

Locking Bushing, max. Torque: 167in.lb, Tightening Torque of 36.1 in.lb. - S21HSC-250094650 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Hub Diameter 0.2500 inch (6.35 mm)
Maximum Torque 13.92 Ft-lbs (18.87 N-m)
View Details
.250
Keystone Electronics Corp.
Specs
Shaft Diameter. 0.2500 inch (6.35 mm)
View Details
Keyless Shaft Locking Assembly - LD031 - Chengdu Leno Machinery Co., Ltd.
Chengdu Leno Machinery Co., Ltd.
Specs
Design Units Metric
View Details
Locking Assembly - CB6A - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Design Units Metric
Maximum Torque 6150 Ft-lbs (8340 N-m)
Maximum Axial Load 37542 lbs (17026 kg)
View Details