Vlier Light End Force Standard Spring Plungers - Stainless Steel w/Delrin® Nose SSSD53P

Description
Delrin® Nose standard spring plungers are ideal for use with brass, aluminum, or any soft, easily marred material. The stainless steel design resists corrosion. Typical Uses Positioning Indexing Ejecting Locking Latching Detents Contacts Lifters Insulators Special Features Insulating Delrin® Nose Reinforced for minimum deformation under force High dielectric strength Wear resistance Stainless steel resists corrosion Self-lubricating surface
Request a Quote
Description
Delrin® Nose standard spring plungers are ideal for use with brass, aluminum, or any soft, easily marred material. The stainless steel design resists corrosion. Typical Uses Positioning Indexing Ejecting Locking Latching Detents Contacts Lifters Insulators Special Features Insulating Delrin® Nose Reinforced for minimum deformation under force High dielectric strength Wear resistance Stainless steel resists corrosion Self-lubricating surface
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Light End Force Standard Spring Plungers - Stainless Steel w/Delrin® Nose - SSSD53P - Vlier
Hopkinton, MA, USA
Light End Force Standard Spring Plungers - Stainless Steel w/Delrin® Nose
SSSD53P
Light End Force Standard Spring Plungers - Stainless Steel w/Delrin® Nose SSSD53P
Delrin® Nose standard spring plungers are ideal for use with brass, aluminum, or any soft, easily marred material. The stainless steel design resists corrosion. Typical Uses Positioning Indexing Ejecting Locking Latching Detents Contacts Lifters Insulators Special Features Insulating Delrin® Nose Reinforced for minimum deformation under force High dielectric strength Wear resistance Stainless steel resists corrosion Self-lubricating surface

Delrin® Nose standard spring plungers are ideal for use with brass, aluminum, or any soft, easily marred material. The stainless steel design resists corrosion.


Typical Uses

  • Positioning
  • Indexing
  • Ejecting
  • Locking
  • Latching
  • Detents
  • Contacts
  • Lifters
  • Insulators

Special Features

  • Insulating Delrin® Nose
  • Reinforced for minimum deformation under force
  • High dielectric strength
  • Wear resistance
  • Stainless steel resists corrosion
  • Self-lubricating surface
Supplier's Site

Technical Specifications

  Vlier
Product Category Ball and Spring Plungers
Product Number SSSD53P
Product Name Light End Force Standard Spring Plungers - Stainless Steel w/Delrin® Nose
Plunger Type Spring Plunger
Unlock Full Specs
to access all available technical data

Similar Products

Push-Fit Ball Plungers - Standard End Force w/Nylon Ball - DPFB52 - Vlier
Specs
Plunger Type Ball Plunger; Press Fit Plunger
Stroke 0.3940 inch (10.01 mm)
End Force 5 lbs (2.27 kg)
View Details
Posi-Hex™ Ball Plungers - Steel w/Nylon Ball - DPHB56 - Vlier
Specs
Plunger Type Ball Plunger; Posi-Hex
Stroke 0.7200 inch (18.29 mm)
End Force 9 lbs (4.08 kg)
View Details
Delrin® Ball Plungers - Stainless Steel Ball - D54 - Vlier
Specs
Plunger Type Ball Plunger
Stroke 0.5310 inch (13.49 mm)
End Force 5 lbs (2.27 kg)
View Details
Standard Spring Plungers - Steel w/Stainless Steel Nose - CS48P - Vlier
Specs
Plunger Type Spring Plunger
Stroke 0.5300 inch (13.46 mm)
End Force 4.5 lbs (2.04 kg)
View Details