Vlier Light End Force Standard Spring Plungers - Stainless Steel w/Stainless Steel Nose SSS57

Description
Our standard spring plungers offer long travel, large bearing surfaces and numerous design and material options including an optional locking element. The stainless steel design withstands high temperatures and affords the added benefit of maximum protection against rust and corrosion. Typical Uses Positioning Indexing Ejecting Locking Latching Detents Contacts Lifters Insulators Special Features Easy installation Accurate alignment Corrosion resistance Wear resistance Heavy & light end forces Self-lubricating materials Non-marring materials Non-chipping materials Special environments Insulating properties Withstands high temperatures
Request a Quote
Description
Our standard spring plungers offer long travel, large bearing surfaces and numerous design and material options including an optional locking element. The stainless steel design withstands high temperatures and affords the added benefit of maximum protection against rust and corrosion. Typical Uses Positioning Indexing Ejecting Locking Latching Detents Contacts Lifters Insulators Special Features Easy installation Accurate alignment Corrosion resistance Wear resistance Heavy & light end forces Self-lubricating materials Non-marring materials Non-chipping materials Special environments Insulating properties Withstands high temperatures
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Light End Force Standard Spring Plungers - Stainless Steel w/Stainless Steel Nose - SSS57 - Vlier
Hopkinton, MA, USA
Light End Force Standard Spring Plungers - Stainless Steel w/Stainless Steel Nose
SSS57
Light End Force Standard Spring Plungers - Stainless Steel w/Stainless Steel Nose SSS57
Our standard spring plungers offer long travel, large bearing surfaces and numerous design and material options including an optional locking element. The stainless steel design withstands high temperatures and affords the added benefit of maximum protection against rust and corrosion. Typical Uses Positioning Indexing Ejecting Locking Latching Detents Contacts Lifters Insulators Special Features Easy installation Accurate alignment Corrosion resistance Wear resistance Heavy & light end forces Self-lubricating materials Non-marring materials Non-chipping materials Special environments Insulating properties Withstands high temperatures

Our standard spring plungers offer long travel, large bearing surfaces and numerous design and material options including an optional locking element. The stainless steel design withstands high temperatures and affords the added benefit of maximum protection against rust and corrosion.


Typical Uses

  • Positioning
  • Indexing
  • Ejecting
  • Locking
  • Latching
  • Detents
  • Contacts
  • Lifters
  • Insulators

Special Features

  • Easy installation
  • Accurate alignment
  • Corrosion resistance
  • Wear resistance
  • Heavy & light end forces
  • Self-lubricating materials
  • Non-marring materials
  • Non-chipping materials
  • Special environments
  • Insulating properties
  • Withstands high temperatures
Supplier's Site

Technical Specifications

  Vlier
Product Category Ball and Spring Plungers
Product Number SSS57
Product Name Light End Force Standard Spring Plungers - Stainless Steel w/Stainless Steel Nose
Plunger Type Spring Plunger
Unlock Full Specs
to access all available technical data

Similar Products

Knurled Press-Fit Plungers w/Delrin® Nose - DPFPK60 - Vlier
Specs
Plunger Type Press Fit Plunger; Knurled Head Plunger
Stroke 1.25 inch (31.75 mm)
End Force 18 lbs (8.16 kg)
View Details
Nylon Ball Plungers - Steel w/Nylon Ball - DBL62 - Vlier
Specs
Plunger Type Ball Plunger
Stroke 0.9840 inch (24.99 mm)
End Force 9 lbs (4.08 kg)
View Details
Light End Force Posi-Hex Plungers - Steel w/Delrin® Nose - DPH55N - Vlier
Specs
Plunger Type Posi-Hex
Stroke 1 inch (25.4 mm)
End Force 4 lbs (1.81 kg)
View Details
Push-Fit Plungers - w/Delrin® Plunger - DPFP48 - Vlier
Specs
Plunger Type Press Fit Plunger
Stroke 0.2520 inch (6.4 mm)
End Force 2 lbs (0.9070 kg)
View Details