Vlier Posi-Hex™ Ball Plungers - Stainless Steel SSPHBHM12

Description
The enhanced design of our Posi-HexTM ball plunger allows for easy installation, removal or change-outs using only a hex wrench. Designed to withstand maximum installation torque, Posi-HexTM works great when using our thread locking element. The stainless steel construction offers maximum protection against corrosion and is ideal for food, medical and special environments. With eight different sizes in both steel and stainless steel, Vlier has the right part for the job. Typical Uses Indexing Locating Detents Positioning Electrical contacts Adjustable set screw Special Features Easy installation with a hex wrench Will withstand high torque Controlled end forces Ideal for food, medical & special environments
Request a Quote
Description
The enhanced design of our Posi-HexTM ball plunger allows for easy installation, removal or change-outs using only a hex wrench. Designed to withstand maximum installation torque, Posi-HexTM works great when using our thread locking element. The stainless steel construction offers maximum protection against corrosion and is ideal for food, medical and special environments. With eight different sizes in both steel and stainless steel, Vlier has the right part for the job. Typical Uses Indexing Locating Detents Positioning Electrical contacts Adjustable set screw Special Features Easy installation with a hex wrench Will withstand high torque Controlled end forces Ideal for food, medical & special environments
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Posi-Hex™ Ball Plungers - Stainless Steel - SSPHBHM12 - Vlier
Hopkinton, MA, USA
Posi-Hex™ Ball Plungers - Stainless Steel
SSPHBHM12
Posi-Hex™ Ball Plungers - Stainless Steel SSPHBHM12
The enhanced design of our Posi-HexTM ball plunger allows for easy installation, removal or change-outs using only a hex wrench. Designed to withstand maximum installation torque, Posi-HexTM works great when using our thread locking element. The stainless steel construction offers maximum protection against corrosion and is ideal for food, medical and special environments. With eight different sizes in both steel and stainless steel, Vlier has the right part for the job. Typical Uses Indexing Locating Detents Positioning Electrical contacts Adjustable set screw Special Features Easy installation with a hex wrench Will withstand high torque Controlled end forces Ideal for food, medical & special environments

The enhanced design of our Posi-HexTM ball plunger allows for easy installation, removal or change-outs using only a hex wrench. Designed to withstand maximum installation torque, Posi-HexTM works great when using our thread locking element.

The stainless steel construction offers maximum protection against corrosion and is ideal for food, medical and special environments. With eight different sizes in both steel and stainless steel, Vlier has the right part for the job.


Typical Uses

  • Indexing
  • Locating
  • Detents
  • Positioning
  • Electrical contacts
  • Adjustable set screw

Special Features

  • Easy installation with a hex wrench
  • Will withstand high torque
  • Controlled end forces
  • Ideal for food, medical & special environments
Supplier's Site

Technical Specifications

  Vlier
Product Category Ball and Spring Plungers
Product Number SSPHBHM12
Product Name Posi-Hex™ Ball Plungers - Stainless Steel
Plunger Type Ball Plunger; Posi-Hex
Unlock Full Specs
to access all available technical data

Similar Products

Light End Force Posi-Hex Plungers - Steel w/Delrin® Nose - DPH53 - Vlier
Specs
Plunger Type Posi-Hex
Stroke 0.7500 inch (19.05 mm)
End Force 2.7 lbs (1.22 kg)
View Details
Standard Spring Plungers - Steel w/Stainless Steel Nose - CS50P - Vlier
Specs
Plunger Type Spring Plunger
Stroke 0.6300 inch (16 mm)
End Force 7.3 lbs (3.31 kg)
View Details
Push-Fit Ball Plungers - Standard End Force w/Nylon Ball - DPFB58 - Vlier
Specs
Plunger Type Ball Plunger; Press Fit Plunger
Stroke 0.7860 inch (19.96 mm)
End Force 14 lbs (6.35 kg)
View Details
Ball Plungers - Steel - BML6A - Vlier
Specs
Plunger Type Ball Plunger
Stroke 0.5512 inch (14 mm)
End Force 1.35 lbs (0.6117 kg)
View Details