Vitrek Corporation 4700 Precision High Voltage Meter

Description
The Vitrek 4700 Precision High Voltage Meter offers the highest level of measurement accuracy, yet with its color touch screen – is surprisingly easy to use. Vitrek leverages DSP technology to provide outstanding AC &DC voltage measurement accuracy, stability, repeatability and resolution. The 4700 High Voltage Meter offers performance that rivals traditional high voltage reference dividers – yet unlike the tedious divider, the 4700 provides instant, direct, high voltage measurements in a highly portable, compact and rugged bench top enclosure. The 4700 Precision High Voltage Meter measures up to 10KV DC or rms AC directly and with available HV Smartprobes, the measurement range can be extended to 35KV, 70 KV, 100KV and 150KV.
Datasheet
Description
The Vitrek 4700 Precision High Voltage Meter offers the highest level of measurement accuracy, yet with its color touch screen – is surprisingly easy to use. Vitrek leverages DSP technology to provide outstanding AC &DC voltage measurement accuracy, stability, repeatability and resolution. The 4700 High Voltage Meter offers performance that rivals traditional high voltage reference dividers – yet unlike the tedious divider, the 4700 provides instant, direct, high voltage measurements in a highly portable, compact and rugged bench top enclosure. The 4700 Precision High Voltage Meter measures up to 10KV DC or rms AC directly and with available HV Smartprobes, the measurement range can be extended to 35KV, 70 KV, 100KV and 150KV.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
4700 Precision High Voltage Meter -  - Vitrek Corporation
Poway, CA, USA
4700 Precision High Voltage Meter
4700 Precision High Voltage Meter
The Vitrek 4700 Precision High Voltage Meter offers the highest level of measurement accuracy, yet with its color touch screen – is surprisingly easy to use. Vitrek leverages DSP technology to provide outstanding AC &DC voltage measurement accuracy, stability, repeatability and resolution. The 4700 High Voltage Meter offers performance that rivals traditional high voltage reference dividers – yet unlike the tedious divider, the 4700 provides instant, direct, high voltage measurements in a highly portable, compact and rugged bench top enclosure. The 4700 Precision High Voltage Meter measures up to 10KV DC or rms AC directly and with available HV Smartprobes, the measurement range can be extended to 35KV, 70 KV, 100KV and 150KV.

The Vitrek 4700 Precision High Voltage Meter offers the highest level of measurement accuracy, yet with its color touch screen – is surprisingly easy to use. Vitrek leverages DSP technology to provide outstanding AC &DC voltage measurement accuracy, stability, repeatability and resolution. The 4700 High Voltage Meter offers performance that rivals traditional high voltage reference dividers – yet unlike the tedious divider, the 4700 provides instant, direct, high voltage measurements in a highly portable, compact and rugged bench top enclosure.

The 4700 Precision High Voltage Meter measures up to 10KV DC or rms AC directly and with available HV Smartprobes, the measurement range can be extended to 35KV, 70 KV, 100KV and 150KV.

Supplier's Site Datasheet

Technical Specifications

  Vitrek Corporation
Product Category Digital Voltmeters
Product Name 4700 Precision High Voltage Meter
Form Factor Bench top
Measurement Type AC; DC; AC / DC
Phase Single Phase (optional feature); Three Phase (optional feature)
Display Digits 5 Digits; Plus a 1/2 digit
Unlock Full Specs
to access all available technical data

Similar Products

Electronic Power Meters - CG6852-000 - TE Connectivity
Specs
Measurement Type AC
Phase Single Phase; Three Phase
AC Voltage 57.7 to 480 volts
View Details
UT216A 600A True RMS Digital Clamp Meter - UT216A - Uni-Trend US
Specs
Form Factor Clamp Meter; Handheld
Standards and Certifications RoHS
View Details
MeasureReady™ - M81-SSM - Lake Shore Cryotronics, Inc.
Lake Shore Cryotronics, Inc.
Specs
Form Factor Bench top
Measurement Type DC
View Details
RF Volt Meters - 9242 - Maury Microwave
Maury Microwave
Specs
DC Voltage 2.00E-4 to 300 volts
View Details