Visual Sound, Inc. ATA transit, production and carrying cases XLT-1 series

Description
Anvil Case Company, A Division of Caltron Packaging Group The Anvil XLT-1 Series product line is the latest addition to our complete line of ATA transit, production and carrying cases. For years, the most repeated comment to our design team was "we love the performance of your cases, but can you somehow make them lighter?" Engineered to provide the strength of traditional plywood laminate cases, this durable lightweight polypropylene tri-laminate provides the best of both worlds. It is approximately 30% lighter and 100% recyclable. In addition, it is superfluous to temperature fluctuations. The unique cellular center layer provides incredible strength you can rely on day after day, year after year. After many years of searching for the proper alternative to plywood, the XLT-1 product has proven itself worthy of wearing the Anvil name. Since its inception, over 25,000 cases are currently in use worldwide, protecting our customer's valuable equipment. Mission accomplished. Available in 1/4" and 3/8" thickness Colors: Black, Blue and Gray Full-length steel piano hinge (when specified) Tapered Aluminum edging Steel Recessed handles (size permitting) Tongue-in groove valance Steel split rivets Steel Recessed Latches (size permitting) Steel ball corners (size permitting) Custom foam interiors Heavy duty or super heavy duty casters Tool pallet and file folders Stencil or Silk screen w/company logo Trap or access doors Speedster Option - Recessed edge casters with retractable handle Rubber feet Card holders and shipping label plates Stacking steel ball corners Pressure relief valve Water resistant treatment Rack Cases (size limitations may apply)
Description
Anvil Case Company, A Division of Caltron Packaging Group The Anvil XLT-1 Series product line is the latest addition to our complete line of ATA transit, production and carrying cases. For years, the most repeated comment to our design team was "we love the performance of your cases, but can you somehow make them lighter?" Engineered to provide the strength of traditional plywood laminate cases, this durable lightweight polypropylene tri-laminate provides the best of both worlds. It is approximately 30% lighter and 100% recyclable. In addition, it is superfluous to temperature fluctuations. The unique cellular center layer provides incredible strength you can rely on day after day, year after year. After many years of searching for the proper alternative to plywood, the XLT-1 product has proven itself worthy of wearing the Anvil name. Since its inception, over 25,000 cases are currently in use worldwide, protecting our customer's valuable equipment. Mission accomplished. Available in 1/4" and 3/8" thickness Colors: Black, Blue and Gray Full-length steel piano hinge (when specified) Tapered Aluminum edging Steel Recessed handles (size permitting) Tongue-in groove valance Steel split rivets Steel Recessed Latches (size permitting) Steel ball corners (size permitting) Custom foam interiors Heavy duty or super heavy duty casters Tool pallet and file folders Stencil or Silk screen w/company logo Trap or access doors Speedster Option - Recessed edge casters with retractable handle Rubber feet Card holders and shipping label plates Stacking steel ball corners Pressure relief valve Water resistant treatment Rack Cases (size limitations may apply)

Suppliers

Company
Product
Description
Supplier Links
ATA transit, production and carrying cases - XLT-1 series - Visual Sound, Inc.
Broomall, PA, USA
ATA transit, production and carrying cases
XLT-1 series
ATA transit, production and carrying cases XLT-1 series
Anvil Case Company, A Division of Caltron Packaging Group The Anvil XLT-1 Series product line is the latest addition to our complete line of ATA transit, production and carrying cases. For years, the most repeated comment to our design team was "we love the performance of your cases, but can you somehow make them lighter?" Engineered to provide the strength of traditional plywood laminate cases, this durable lightweight polypropylene tri-laminate provides the best of both worlds. It is approximately 30% lighter and 100% recyclable. In addition, it is superfluous to temperature fluctuations. The unique cellular center layer provides incredible strength you can rely on day after day, year after year. After many years of searching for the proper alternative to plywood, the XLT-1 product has proven itself worthy of wearing the Anvil name. Since its inception, over 25,000 cases are currently in use worldwide, protecting our customer's valuable equipment. Mission accomplished. Available in 1/4" and 3/8" thickness Colors: Black, Blue and Gray Full-length steel piano hinge (when specified) Tapered Aluminum edging Steel Recessed handles (size permitting) Tongue-in groove valance Steel split rivets Steel Recessed Latches (size permitting) Steel ball corners (size permitting) Custom foam interiors Heavy duty or super heavy duty casters Tool pallet and file folders Stencil or Silk screen w/company logo Trap or access doors Speedster Option - Recessed edge casters with retractable handle Rubber feet Card holders and shipping label plates Stacking steel ball corners Pressure relief valve Water resistant treatment Rack Cases (size limitations may apply)

Anvil Case Company, A Division of Caltron Packaging Group

The Anvil XLT-1 Series product line is the latest addition to our complete line of ATA transit, production and carrying cases. For years, the most repeated comment to our design team was "we love the performance of your cases, but can you somehow make them lighter?" Engineered to provide the strength of traditional plywood laminate cases, this durable lightweight polypropylene tri-laminate provides the best of both worlds. It is approximately 30% lighter and 100% recyclable. In addition, it is superfluous to temperature fluctuations. The unique cellular center layer provides incredible strength you can rely on day after day, year after year. After many years of searching for the proper alternative to plywood, the XLT-1 product has proven itself worthy of wearing the Anvil name. Since its inception, over 25,000 cases are currently in use worldwide, protecting our customer's valuable equipment. Mission accomplished.

  • Available in 1/4" and 3/8" thickness
  • Colors: Black, Blue and Gray
  • Full-length steel piano hinge (when specified)
  • Tapered Aluminum edging
  • Steel Recessed handles (size permitting)
  • Tongue-in groove valance
  • Steel split rivets
  • Steel Recessed Latches (size permitting)
  • Steel ball corners (size permitting)
  • Custom foam interiors
  • Heavy duty or super heavy duty casters
  • Tool pallet and file folders
  • Stencil or Silk screen w/company logo
  • Trap or access doors
  • Speedster Option - Recessed edge casters with retractable handle
  • Rubber feet
  • Card holders and shipping label plates
  • Stacking steel ball corners
  • Pressure relief valve
  • Water resistant treatment
  • Rack Cases (size limitations may apply)
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Industrial Containers
Product Number XLT-1 series
Product Name ATA transit, production and carrying cases
Unlock Full Specs
to access all available technical data

Similar Products

Ellsworth STACCUPS Mixing Cup Clear 17 oz - EAMXCUP17 - Ellsworth Adhesives
Specs
Container Type Cup
View Details
ATA Cases -  - Royal Case Company, Inc.
Royal Case Company, Inc.
View Details
EVA SHELL CASE - SC series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Material Polyester • EVA
Application Suitable for storing delicate devices such as measuring instruments, medical equipment, tools, precision parts, and so on.
Height 2.36 to 6.1 inch (60 to 155 mm)
View Details