Mitsubishi Digital Electronics America, Inc.
The XL6600U/LU LCD multimedia projector is an ultra-bright new option from Mitsubishi to fill your large venue with vivid images. This installation projector features: a super bright 6000 ANSI lumens, sharp 1000:1 contrast ratio, and XGA projector image (1024x768). Set up eye catching displays and presentations in a variety of venues - even with ambient light.
Color Enhancer Allows the user to control the color setting to meet the most demanding color preferences. Mitsubishi Exclusive.
Super Bright Delivers super bright images with 6000 lumens to present in large meeting and conference rooms.
Anti-Theft Features Equipped with Password Security, Motion Alarm and Screen Capture security features.
Ultra Quiet Operation So much power, so little noise with a fan noise of only 29 dBA (low mode).
sRGB Support Compatible with Microsoft color profile standards.
ProjectorView Ability for administrators to remotely monitor and manage their projectors.
Motorized Lens Shift Easily adjustable horizontal or vertical lens shift provides flexibility for installing and displaying image. Motorized focus provides accurate image adjustment.
DVI-D Input (HDCP) True digital connection from either PC or video sources.
Optional Lenses Variety of lenses to fit flexible installation needs.
Mitsubishi Digital Electronics America, Inc.
The XL6600U/LU LCD multimedia projector is an ultra-bright new option from Mitsubishi to fill your large venue with vivid images. This installation projector features: a super bright 6000 ANSI lumens, sharp 1000:1 contrast ratio, and XGA projector image (1024x768). Set up eye catching displays and presentations in a variety of venues - even with ambient light.
- Color Enhancer Allows the user to control the color setting to meet the most demanding color preferences. Mitsubishi Exclusive.
- Super Bright Delivers super bright images with 6000 lumens to present in large meeting and conference rooms.
- Anti-Theft Features Equipped with Password Security, Motion Alarm and Screen Capture security features.
- Ultra Quiet Operation So much power, so little noise with a fan noise of only 29 dBA (low mode).
- sRGB Support Compatible with Microsoft color profile standards.
- ProjectorView Ability for administrators to remotely monitor and manage their projectors.
- Motorized Lens Shift Easily adjustable horizontal or vertical lens shift provides flexibility for installing and displaying image. Motorized focus provides accurate image adjustment.
- DVI-D Input (HDCP) True digital connection from either PC or video sources.
- Optional Lenses Variety of lenses to fit flexible installation needs.