Small and stylish, the Optoma DX606v, a 2300 ANSI lumen projector, delivers life-like presentations of up to 300”. Offering great colors, impressive brightness and a user-friendly remote control with mouse and page up/down functions, the Optoma DX606v is very easy to use in virtually any setting - from classrooms to conference rooms.
Easy-to-read text – bright at 2300 ANSI lumens and 2200:1 contrast ratio
Quiet operation – 30 dB in high bright mode
Lightweight XGA projector at 4.4 pounds
Low cost of maintenance – filter-free design
Presentation-friendl
y IR remote control
Small and stylish, the Optoma DX606v, a 2300 ANSI lumen projector, delivers life-like presentations of up to 300”. Offering great colors, impressive brightness and a user-friendly remote control with mouse and page up/down functions, the Optoma DX606v is very easy to use in virtually any setting - from classrooms to conference rooms.
- Easy-to-read text – bright at 2300 ANSI lumens and 2200:1 contrast ratio
- Quiet operation – 30 dB in high bright mode
- Lightweight XGA projector at 4.4 pounds
- Low cost of maintenance – filter-free design
- Presentation-friendly IR remote control