Sharp Electronics Corp.
With 1280 x 800 WXGA native resolution, the 3LCD XG-C455W is able to provide full display of XGA, 720p HDTV, as well as 1280 x 800 WXGA from the newest generation of PCs. And, utilizing three Polysilicon LCDs and with 4000 ANSI Lumens, the XG-C455W projects brilliant, uniform and high quality images for use in most any installation. Projection flexibility is foremost. In addition to the included standard zoom lens, four optional lenses are available, making this model adaptable for special applications. Plus, with the Sharp rapid release lens mechanism, lens changes are quick and virtually effortless.
WXGA 1280 x 800 Native Resolution (16:10 aspect ratio) - displays standard XGA data and video, 1280 x 720 HDTV (16:9 aspect ratio) as well as "pixel perfect" 1280 x 800 WXGA (16:10 aspect ratio) from the newest generation of PCs.
High Brightness (4000 ANSI Lumens) - ensures bright and virtually crystal clear presentations in larger conference facilities, classrooms and lecture halls.
Four Optional Lenses (in addition to the "standard" included lens) with quick-release lens mechanism enables the projector to be used in most special applications.
Built-in RJ-45 LAN Terminal allows for remote control, monitoring and projector management.
Variable Audio Output allows for direct connection with external sound systems including powered loudspeakers and larger "house" audio systems.
Four discrete stereo audio inputs allow for use with two RGB and two video sources.
Convenient "side access" to lamp and filters ensures easy maintenance -- even when ceiling mounted.
Built-in Theft Deterrent Features - include key code (password) startup, Notevision® "Lockdown" through-the-optical-
block ceiling mount stud, optional ceiling mount cable lock system, Network Surveillance System and Kensington® lock compatibility.
Sharp Electronics Corp.
With 1280 x 800 WXGA native resolution, the 3LCD XG-C455W is able to provide full display of XGA, 720p HDTV, as well as 1280 x 800 WXGA from the newest generation of PCs. And, utilizing three Polysilicon LCDs and with 4000 ANSI Lumens, the XG-C455W projects brilliant, uniform and high quality images for use in most any installation. Projection flexibility is foremost. In addition to the included standard zoom lens, four optional lenses are available, making this model adaptable for special applications. Plus, with the Sharp rapid release lens mechanism, lens changes are quick and virtually effortless.
- WXGA 1280 x 800 Native Resolution (16:10 aspect ratio) - displays standard XGA data and video, 1280 x 720 HDTV (16:9 aspect ratio) as well as "pixel perfect" 1280 x 800 WXGA (16:10 aspect ratio) from the newest generation of PCs.
- High Brightness (4000 ANSI Lumens) - ensures bright and virtually crystal clear presentations in larger conference facilities, classrooms and lecture halls.
- Four Optional Lenses (in addition to the "standard" included lens) with quick-release lens mechanism enables the projector to be used in most special applications.
- Built-in RJ-45 LAN Terminal allows for remote control, monitoring and projector management.
- Variable Audio Output allows for direct connection with external sound systems including powered loudspeakers and larger "house" audio systems.
- Four discrete stereo audio inputs allow for use with two RGB and two video sources.
- Convenient "side access" to lamp and filters ensures easy maintenance -- even when ceiling mounted.
- Built-in Theft Deterrent Features - include key code (password) startup, Notevision® "Lockdown" through-the-optical-block ceiling mount stud, optional ceiling mount cable lock system, Network Surveillance System and Kensington® lock compatibility.