Optoma PRO360W DLP Multimedia Projector, 3000 Lumens, 3000:1 Contrast Ratio
The Optoma PRO360W delivers widescreen brilliance with WGA resolutions (1280 x 800) for impressive and striking graphics and stunning video images of up to 301 inches. This projector meets and exceeds the demanding expectations of business people and educators alike. Featuring high brightness of 3000 ANSI lumens and a high contrast ratio of 3000:1, the PRO360W is ready to take on any presentation challenge and deliver exceptional color quality. With an HDMI input and 3D capability, this projector promises the ability to display 3D content from a broad variety of sources (including Blu-ray disc players, game consoles and more) with the addition of an Optoma 3D-XL scalar box.
View Distance Calculator At a Glance: Widescreen Brilliance for Every Application
Big screen delivery of all types of content – Native WXGA DLP® by Texas Instruments with BrilliantColor™ Technology
Bright images and high contrast ratio – 3000 ANSI lumens and 3000:1 contrast ratio (full on/full off)
Save time and money Rapid power-on and shutdown
Protect your investment – Control panel lock and password protection allow you to customize security settings
Supports high-definition resolution
Wide range of connectivity options: HDMI, VGA-in, VGA-out, s-video, composite video, stereo audio-in, stereo audio-out and RS-232
Connect to Anything
The PRO360W also features the latest technologies including HDMI and VGA input to let you connect with many different video sources, including set-top boxes; DVD, HD DVD and Blu-ray disc players; camcorders; PCs; video game consoles; and AV receivers.
By adding Optoma’s 3D-XL scalar box (which comes with a pair of 3D glasses), you can unlock the 3D potential of the projector and access increasingly-availab
le 3D content, games and movies today. As with all 3D displays, a 3D source (such as a 3D Blu-ray player, computer or gaming system), 3D content and 3D glasses are required for 3D viewing.
Lower Cost of Ownership
The projector can also be set to an energy-saving economy mode to lower power consumption and extend lamp life up to 6000 hours. Meanwhile, the quick on/off feature saves energy, reduces ownership costs and lets you start using the projector with a minimum of wait time. A one-year parts and labor warranty, with 90-day lamp coverage, is standard.
State-of-the-Art DLP Technology
Projectors with Texas Instrument’s DLP® with BrilliantColor technology feature multi-color processing to produce accurate and vibrant colors on the screen. The PRO360W multi-color processing system features a five-segment color wheel coated with an advanced material that achieves superb color saturation and accuracy for extraordinary image quality. In addition, incredibly high native contrast ratios ensure clean and crisp black and white to ensure that text and charts are easy to read.
Green by Design
As an Optoma ProJect Green™ projector, the PRO360W has been designed and manufactured for eco-friendliness, to:
Use less than one-watt power consumption in standby modeUp to 75 percent savings compared to regular standby mode.
Are designed to limit energy use, with automatic shut down and remote management and control.
Employ long-life materials and components.
Use components that are lead-free on all printed circuit boards.
Use no polystyrene foam in the packing materials
Comply with RoHS standards to phase out the use of hazardous materials.
What's in the Box
This package includes the PRO360W projector, one AC power cord, one VGA to VGA cable, one remote control, batteries for remote, carrying case, lens cap, multilingual CD-ROM user’s manual, Quick Start card and warranty card.
Native WXGA DLP® by Texas Instruments with BrilliantColor™ Technology
Bright images and high contrast ratio – 3000 ANSI lumens and 3000:1 contrast ratio (full on/full off)
Rapid power-on and shutdown – saving you time and money
Filter-free design means low cost of ownership
Protect your investment – control panel lock and password protection allow you to customize security settings
Wide range of connectivity options: HDMI, VGA-in, VGA-out, s-video, composite video, stereo audio-in, stereo audio-out and RS-232
Optoma PRO360W DLP Multimedia Projector, 3000 Lumens, 3000:1 Contrast Ratio
The Optoma PRO360W delivers widescreen brilliance with WGA resolutions (1280 x 800) for impressive and striking graphics and stunning video images of up to 301 inches. This projector meets and exceeds the demanding expectations of business people and educators alike. Featuring high brightness of 3000 ANSI lumens and a high contrast ratio of 3000:1, the PRO360W is ready to take on any presentation challenge and deliver exceptional color quality. With an HDMI input and 3D capability, this projector promises the ability to display 3D content from a broad variety of sources (including Blu-ray disc players, game consoles and more) with the addition of an Optoma 3D-XL scalar box.
View Distance Calculator
At a Glance: Widescreen Brilliance for Every Application
- Big screen delivery of all types of content – Native WXGA DLP® by Texas Instruments with BrilliantColor™ Technology
- Bright images and high contrast ratio – 3000 ANSI lumens and 3000:1 contrast ratio (full on/full off)
- Save time and money Rapid power-on and shutdown
- Protect your investment – Control panel lock and password protection allow you to customize security settings
- Supports high-definition resolution
- Wide range of connectivity options: HDMI, VGA-in, VGA-out, s-video, composite video, stereo audio-in, stereo audio-out and RS-232
Connect to Anything
The PRO360W also features the latest technologies including HDMI and VGA input to let you connect with many different video sources, including set-top boxes; DVD, HD DVD and Blu-ray disc players; camcorders; PCs; video game consoles; and AV receivers.
By adding Optoma’s 3D-XL scalar box (which comes with a pair of 3D glasses), you can unlock the 3D potential of the projector and access increasingly-available 3D content, games and movies today. As with all 3D displays, a 3D source (such as a 3D Blu-ray player, computer or gaming system), 3D content and 3D glasses are required for 3D viewing.
Lower Cost of Ownership
The projector can also be set to an energy-saving economy mode to lower power consumption and extend lamp life up to 6000 hours. Meanwhile, the quick on/off feature saves energy, reduces ownership costs and lets you start using the projector with a minimum of wait time. A one-year parts and labor warranty, with 90-day lamp coverage, is standard.
State-of-the-Art DLP Technology
Projectors with Texas Instrument’s DLP® with BrilliantColor technology feature multi-color processing to produce accurate and vibrant colors on the screen. The PRO360W multi-color processing system features a five-segment color wheel coated with an advanced material that achieves superb color saturation and accuracy for extraordinary image quality. In addition, incredibly high native contrast ratios ensure clean and crisp black and white to ensure that text and charts are easy to read.
Green by Design
As an Optoma ProJect Green™ projector, the PRO360W has been designed and manufactured for eco-friendliness, to:
- Use less than one-watt power consumption in standby modeUp to 75 percent savings compared to regular standby mode.
- Are designed to limit energy use, with automatic shut down and remote management and control.
- Employ long-life materials and components.
- Use components that are lead-free on all printed circuit boards.
- Use no polystyrene foam in the packing materials
- Comply with RoHS standards to phase out the use of hazardous materials.
What's in the Box
This package includes the PRO360W projector, one AC power cord, one VGA to VGA cable, one remote control, batteries for remote, carrying case, lens cap, multilingual CD-ROM user’s manual, Quick Start card and warranty card.
- Native WXGA DLP® by Texas Instruments with BrilliantColor™ Technology
- Bright images and high contrast ratio – 3000 ANSI lumens and 3000:1 contrast ratio (full on/full off)
- Rapid power-on and shutdown – saving you time and money
- Filter-free design means low cost of ownership
- Protect your investment – control panel lock and password protection allow you to customize security settings
- Wide range of connectivity options: HDMI, VGA-in, VGA-out, s-video, composite video, stereo audio-in, stereo audio-out and RS-232